EN
  • EN
  • DE

LTC4151CMS#PBF

Part No LTC4151CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072610-LTC4151CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4151CMS#PBF CAD Model

Description

The LTC4151CMS#PBF is a sophisticated monitoring device from Linear Technology designed to measure current and voltage accurately over a wide range of operating conditions. This high voltage I2C current and voltage monitor is an essential component for power management systems in various applications, including telecommunications, industrial systems, and computer servers.

Key Features

  • High Voltage Capability: The LTC4151 can withstand and measure high voltages up to 80V, making it suitable for systems that operate at higher voltages.
  • Precise Current Monitoring: It offers high accuracy current monitoring by using an external sense resistor in the path of the monitored supply.
  • I2C Interface: The device features an I2C interface for communication, allowing it to transmit the collected data to a microcontroller or processor for analysis and control.
  • 12-Bit ADC: The onboard 12-bit analog-to-digital converter ensures that the measurements of current and voltage are precise and reliable.
  • Wide Operating Temperature Range: The LTC4151CMS#PBF operates over a temperature range from -40°C to 85°C, which is ideal for harsh environment applications.

Applications

The versatility of the LTC4151CMS#PBF makes it an excellent choice for a variety of applications that require accurate power monitoring. It is particularly useful in:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Power Management Systems
  • Automotive Systems

Product Specifications

Linear Technology's LTC4151CMS#PBF comes in a compact MSOP-10 package, which is suitable for space-constrained applications. The device's quiescent current is minimized to ensure efficient operation. It also includes additional features such as overvoltage and undervoltage alerts, which can be programmed via the I2C interface, providing additional system protection and diagnostics.

By integrating the LTC4151CMS#PBF into your system, you can achieve precise monitoring of current and voltage, ensuring the safety and efficiency of your power management systems. Its robust design and comprehensive feature set make it a valuable addition to any high voltage application.

You May Also Be Interested in

Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6663 $50.9967
22+ $4.6493 $102.2846
34+ $4.5040 $153.1360
46+ $4.3587 $200.5002
60+ $4.2134 $252.8040
80+ $3.7776 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess