EN
  • EN
  • DE

LTC4151IMS#PBF

Part No LTC4151IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072612-LTC4151IMS#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4151
Introduction Date January 24, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4151IMS#PBF CAD Model

Description

LTC4151IMS#PBF High Voltage I2C Current and Voltage Monitor

The LTC4151IMS#PBF is a sophisticated monitoring device from Linear Technology, designed to provide precise current and voltage measurement capabilities for power management applications. This high voltage I2C current and voltage monitor is ideal for a wide range of products, including servers, telecommunications equipment, industrial systems, and battery management systems.

One of the key features of the LTC4151IMS#PBF is its ability to monitor both current and voltage in real-time, providing system designers with critical insights into the power consumption and performance of their applications. The device operates over a wide voltage range of 7V to 80V, making it suitable for high voltage applications without the need for additional external components.

The LTC4151IMS#PBF utilizes an internal 12-bit analog-to-digital converter (ADC) to ensure accurate measurements. The current sense amplifier has a programmable gain, which allows for the monitoring of a wide range of load currents. The high-side current sense feature allows for the measurement of current flowing in the positive supply line, which is essential for battery-powered applications where ground disturbance cannot be tolerated.

Communication with the LTC4151IMS#PBF is handled via the I2C interface, which is a widely used two-wire serial bus. This allows for easy integration into most microcontroller-based systems. The device also includes a programmable alert output that can be configured to trigger an external interrupt when predefined thresholds for voltage or current are exceeded, providing an additional layer of protection for sensitive electronic systems.

The LTC4151IMS#PBF is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, with an operating temperature range from -40°C to +85°C. This product is also RoHS compliant, adhering to environmental standards for electronic components.

Overall, the LTC4151IMS#PBF is a versatile and reliable solution for system designers looking to enhance their power management capabilities, with high accuracy and ease of integration at the forefront of its design.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3842 $56.9210
11+ $9.3409 $102.7499
17+ $9.0490 $153.8330
23+ $8.7571 $201.4133
30+ $8.4652 $253.9560
40+ $7.5895 $303.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess