EN
  • EN
  • DE

LTC4211CMS#TRPBF

Part No LTC4211CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins /FAULT, FB, FILTER, ON, /RESET, TIMER
Win Source Part Number 107954-LTC4211CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS#TRPBF CAD Model

Description

Product Overview: LTC4211CMS#TRPBF

The LTC4211CMS#TRPBF is a high-performance Hot Swap™ controller IC designed by Linear Technology, now part of Analog Devices. This compact and efficient controller enables safe board insertion and removal from a live backplane. It is ideally suited for systems where the uptime is critical, and service interruptions must be minimized.

Encased in a 10-lead MSOP package, the LTC4211CMS#TRPBF is designed to control the gate voltage of an external N-channel MOSFET to allow a smooth and controlled voltage ramp-up during insertion, preventing sparks, system glitches, or damage to the electronic components. The device operates over a wide voltage range from 2.7V to 16.5V, making it versatile for various applications, including servers, data centers, and networking equipment.

One of the key features of the LTC4211 is its overcurrent protection. The device senses the voltage across a current sense resistor to detect an overcurrent condition. If an overcurrent is detected, the LTC4211 responds quickly by turning off the MOSFET to protect the system. After a fault, the controller features an automatic retry function, which will attempt to reconnect the load after a predetermined timeout period.

Additionally, the LTC4211CMS#TRPBF includes a range of other protective features such as over-temperature shutdown, under-voltage lockout, and power good output. The under-voltage lockout ensures that the Hot Swap operation does not begin until the supply voltage reaches a safe level. The power good output can be used to enable downstream converters after a successful inrush event or to signal a microcontroller that the power is stable.

For design flexibility, the LTC4211CMS#TRPBF offers an adjustable current limit through an external resistor, allowing users to tailor the protection to their specific needs. The product's robustness, combined with its ease of use and integration, makes it an essential component for creating reliable, hot-swappable systems that require minimal downtime and maintenance.

In summary, the LTC4211CMS#TRPBF from Linear Technology is a highly reliable and versatile Hot Swap controller that ensures safe and seamless power management in critical electronic systems. Its advanced features and protections guarantee the integrity and continuous operation of complex electronic infrastructures.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3474 $51.4318
17+ $6.0287 $102.4879
26+ $5.8403 $151.8478
36+ $5.6519 $203.4684
46+ $5.4635 $251.3210
62+ $4.8983 $303.6946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess