EN
  • EN
  • DE

MAX5939AESA+

Part No MAX5939AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, /PWRGD, UV
Win Source Part Number 1069596-MAX5939AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5939AESA+ CAD Model

Description

The MAX5939AESA+ is a sophisticated hot-swap controller from Maxim Integrated, designed to enable safe board insertion and removal from a live backplane. This controller is housed in a compact 8-pin NSOIC package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Overcurrent Protection: The MAX5939AESA+ offers an adjustable current limit through an external resistor. This feature provides flexibility in protecting against overcurrent conditions for a variety of load requirements.
  • Undervoltage Lockout (UVLO): The built-in UVLO function ensures that the controller is operational only when the supply voltage is within the acceptable range, preventing damage from undervoltage conditions.
  • Circuit Breaker Function: An integrated circuit breaker function helps to protect both the load and the power source by interrupting the current flow in the event of an overcurrent condition.
  • Fast Response Time: The device offers a rapid response to fault conditions, which is crucial for preventing damage to sensitive components during hot-swap events.

Applications

The MAX5939AESA+ is versatile and can be used in a range of applications where hot-swap functionality is required. It is particularly well-suited for:

  • Servers and Network Routers
  • Storage Systems
  • Telecom Equipment
  • Base Stations
  • Industrial Systems

Technical Specifications

With an operating voltage range of 0 to 16V, the MAX5939AESA+ can accommodate a variety of power rails. Its wide temperature range from -40°C to +85°C ensures reliable operation in diverse environments. The device also features a "latch-off" mode for overcurrent fault conditions, which helps to prevent repeated fault conditions that could lead to system damage.

Conclusion

The MAX5939AESA+ from Maxim Integrated is a robust and reliable solution for hot-swap applications. Its comprehensive protection features and compact size make it an excellent choice for designers looking to enhance system safety and longevity in their electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess