EN
  • EN
  • DE

LTC4211CMS

Part No LTC4211CMS
Manufacturer Linear Technology
Description Hot Swap Controller with Multifunction Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209023-LTC4211CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4211CMS CAD Model

Description

LTC4211CMS Hot Swap Controller from Linear Technology

The LTC4211CMS is a sophisticated hot swap controller integrated circuit designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This compact, MSOP-10 packaged component is engineered to control the inrush current during plug-in, preventing glitches on the power supply rail and protecting both the card and backplane from the potential damage caused by uncontrolled current surges.

Key Features:

  • Adjustable Supply Voltage: The LTC4211CMS operates over a wide supply voltage range, accommodating various system voltages and ensuring versatility across multiple applications.
  • Overcurrent Protection: It has a fast response to overcurrent conditions, which is critical for preventing damage to electronic components in the event of a short circuit or excessive load.
  • Automatic Retry or Latch Off: The device offers a user-selectable feature to either automatically retry power after a fault or latch off until the system is reset, providing flexibility in managing system faults.
  • SOA (Safe Operating Area) Protection: The LTC4211CMS ensures that the external MOSFET operates within its safe operating area, thereby enhancing system reliability.
  • Gate Voltage Control: It provides controlled gate voltage ramp-up for the external N-channel MOSFET, which helps to manage inrush current effectively during hot swapping.
  • Under-Voltage Lockout: The built-in under-voltage lockout feature ensures that the controller remains off until the supply voltage reaches a safe operating level.

Applications:

The LTC4211CMS is ideal for a variety of applications where hot swap capability is required. These include:

  • Server and Network Racks
  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment

With its combination of features and protections, the LTC4211CMS by Linear Technology is an essential component for systems that demand reliable power management during insertion and removal of circuit boards. Its robust design ensures the longevity and stability of critical electronic systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess