EN
  • EN
  • DE

LTC4211IMS

Part No LTC4211IMS
Manufacturer Linear Technology
Description Hot Swap Controller with Multifunction Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209026-LTC4211IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4211IMS CAD Model

Description

The LTC4211IMS from Linear Technology is a high-performance Hot Swap controller that allows a board to be safely inserted and removed from a live backplane. Designed for use in systems with supply voltages ranging from 2.7V to 16.5V, this compact device comes in a 10-lead MSOP package, making it an excellent choice for space-constrained applications.

Key Features:

  • Wide Operating Range: The LTC4211IMS operates efficiently across a broad voltage range, accommodating various system requirements.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold through an external resistor, allowing for precise control over system safety parameters.
  • Gate Voltage Clamping: To protect the external N-channel MOSFET from overvoltage, the LTC4211IMS provides gate voltage clamping, ensuring reliable operation and longevity of the system components.
  • Automatic Retry or Latch Off: The device offers a choice between automatic retry after a fault or latch-off for increased system protection, giving designers the flexibility to choose the most appropriate protection scheme for their application.
  • Under Voltage Lockout (UVLO): The LTC4211IMS features UVLO to prevent the system from operating at dangerously low voltages, which could otherwise lead to unpredictable behavior or damage.

Applications:

The LTC4211IMS is suitable for a wide range of applications where safe insertion and removal of electronic components are critical. It is commonly used in:

  • Server and Network Equipment
  • Telecommunications
  • Industrial Systems
  • High-Availability Systems

Conclusion:

Equipped with sophisticated features such as adjustable overcurrent protection, gate voltage clamping, and the option for automatic retry or latch-off after a fault, the LTC4211IMS is a robust solution for managing Hot Swap events. Its wide operating voltage range and compact MSOP package make it a versatile choice for a variety of high-reliability applications, ensuring seamless and secure system maintenance and upgrades.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9115 $50.8495
32+ $3.2095 $102.7040
49+ $3.1092 $152.3508
67+ $3.0089 $201.5963
86+ $2.9086 $250.1396
116+ $2.6077 $302.4932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess