Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/370
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 140 V
Vce Saturation (Max) @ Ib, Ic 1V @ 300mA, 3A
Current - Collector Cutoff (Max) -
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 3A, 4V
Power - Max 6 W
Frequency - Transition -
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3 (TO-204AA)
Base Product Number 2N3442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355857-JAN2N3442
Ultra Librarian 3D Model Ultra Librarian JAN2N3442 CAD Model

Description

Introducing the JAN2N3442 NPN Power Transistor by Microchip Technology

The JAN2N3442 is a high-quality NPN power transistor designed and manufactured by the renowned Microchip Technology. This semiconductor device is a part of Microchip's extensive range of reliable and efficient power transistors tailored to meet the rigorous demands of the electronics industry. The JAN2N3442 is suitable for a variety of applications, including but not limited to, power regulation, amplification, and switching.

Key Features and Specifications:

  • Type: NPN Power Transistor
  • Voltage Rating: The JAN2N3442 is capable of withstanding high voltage applications, making it an excellent choice for circuits that require robust voltage handling capabilities.
  • Current Handling: This transistor is designed to manage significant current flow, ensuring stable performance in high-power applications.
  • Power Dissipation: With its impressive power dissipation characteristics, the JAN2N3442 can handle the thermal challenges of dissipating heat efficiently, thus maintaining operational integrity.
  • Frequency Performance: It offers excellent frequency response, which is essential for applications that operate at higher frequencies.
  • Hermetically Sealed: The device comes in a hermetically sealed package, ensuring its protection against environmental factors such as moisture and dust, which contributes to its reliability and longevity.
  • Military Standards: It meets or exceeds military standards for electronic components, denoted by the "JAN" prefix, which stands for Joint Army Navy, indicating its suitability for use in military-grade equipment.
  • Quality Assurance: Microchip Technology's commitment to quality means that each JAN2N3442 transistor is subjected to rigorous testing to ensure high performance and reliability.

Applications:

The JAN2N3442 is versatile and can be employed in various sectors, including aerospace, defense, and industrial electronics. Its robustness makes it ideal for power supply circuits, motor controls, and other high-power switching environments.

Microchip Technology's JAN2N3442 NPN Power Transistor is an exceptional choice for designers and engineers seeking a reliable component that delivers consistent performance. Its combination of high voltage and current ratings, along with a hermetically sealed package, ensures that it can withstand the most challenging conditions while providing the efficiency and durability required for critical applications.

You May Also Be Interested in

Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0428
ECAD model for MMBT2222A-7
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention