EN
  • EN
  • DE

LTC4211IS8#TR

Part No LTC4211IS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739553-LTC4211IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4211IS8#TR CAD Model

Description

The LTC4211IS8#TR is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. This integrated circuit allows a board to be removed or inserted into a live backplane without causing any disruption to the existing system, making it an essential component for high-availability systems and servers.

Key Features

  • Automatic Restart Timer: The LTC4211IS8#TR features an automatic restart timer that ensures safe reapplication of the load after a fault condition has been cleared.
  • Overcurrent Protection: With its precise overcurrent protection, the device protects the system from excessive current draw that could potentially damage the circuit.
  • High-Side Drive: This controller operates with a high-side drive for an N-channel MOSFET, providing efficient control of the power supply connection.
  • Adjustable Current Limit: Users can adjust the current limit threshold via an external resistor, allowing for a customizable protection level based on the specific requirements of the application.
  • Wide Operating Voltage Range: The LTC4211IS8#TR is designed to function over a wide operating voltage range, accommodating various system voltages for versatile applications.
  • Compact SO-8 Packaging: The device is housed in a small SO-8 package, making it suitable for space-constrained applications.

Applications

The LTC4211IS8#TR is ideal for a range of applications that require reliable power management and protection. These include:

  • Server Backplanes
  • RAID Systems
  • Telecommunications Equipment
  • Network Routers and Switches
  • Industrial Systems

Product Summary

The LTC4211IS8#TR hot swap controller is a highly reliable solution for managing power distribution in systems that cannot afford downtime. Its robust feature set ensures that electronic components are protected during hot swap events, maintaining system integrity and preventing costly damage. With its ease of use and comprehensive protection capabilities, the LTC4211IS8#TR is an excellent choice for engineers and system designers looking for a high-performance hot swap controller.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0723 $84.2169
6+ $23.0330 $138.1980
8+ $22.3134 $178.5072
11+ $21.5939 $237.5329
14+ $20.8743 $292.2402
19+ $18.7145 $355.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess