Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins /FAULT, ON, PGF, PGI, PGT, TIMER
Win Source Part Number 136506-LTC4212CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4212CMS#TRPBF CAD Model

Description

The LTC4212CMS#TRPBF is a sophisticated hot swap controller designed by Linear Technology, a leader in the field of high-performance analog integrated circuits. This controller is specifically engineered to safely manage the insertion and removal of circuit boards into live backplane systems. It provides a controlled ramp-up of the supply voltage to the load, which is crucial for preventing glitches on the power bus, minimizing inrush current, and protecting both the card and backplane from electrical damage.

Key Features

  • Integrated MOSFET: The LTC4212CMS#TRPBF features an internal MOSFET that enables it to handle high current levels with ease, ensuring reliable operation during the hot swapping process.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and enhanced protection for various applications.
  • Overcurrent Protection: The device is equipped with overcurrent protection to safeguard the system against excessive current draw that could lead to overheating and potential damage.
  • Undervoltage Lockout (UVLO): With UVLO, the controller ensures that the system operates only when the supply voltage is within the acceptable range, preventing malfunctions caused by low voltage conditions.
  • Multi-domain Operation: This hot swap controller operates over a wide voltage range, accommodating various industry standards and ensuring compatibility with different system requirements.
  • Compact Package: The LTC4212CMS#TRPBF comes in a compact MSOP-10 package, making it suitable for space-constrained applications while providing robust functionality.

Applications

The LTC4212CMS#TRPBF is ideal for a wide range of applications that require hot swapping capabilities, such as:

  • Data Centers and Server Farms
  • RAID Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Network Switches and Routers

Its advanced protection features and flexible design make it an essential component for any system that demands reliable and safe hot swapping functionality. The LTC4212CMS#TRPBF's robust design ensures that it can meet the stringent requirements of critical electronic systems, providing peace of mind for engineers and system integrators.

You May Also Be Interested in

Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to $0.7966
ECAD model for PI6ULS5V9511AUEX
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to $6.4161
ECAD model for MAX5917AESE
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention