EN
  • EN
  • DE

MAX5917AESE

Part No MAX5917AESE
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description MAX5917 HOT-SWAP SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Voltage - Supply 10V ~ 65V
Current - Output (Max) 400mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Current - Supply 1.2 mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX5917
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704807-MAX5917AESE
Ultra Librarian 3D Model Ultra Librarian MAX5917AESE CAD Model

Description

Maxim Integrated MAX5917AESE Hot-Swap Controller

The MAX5917AESE from Maxim Integrated is a sophisticated hot-swap controller designed to provide safe insertion and removal of circuit boards from live backplanes. This compact, single-channel device is housed in a 16-pin SOIC package and is engineered to manage the inrush current during plug-in, preventing glitches on the power supply line that can affect other system components.

One of the key features of the MAX5917AESE is its integrated electronic circuit breaker, which offers precise overcurrent protection by sensing the voltage drop across a sense resistor and responding to an overcurrent condition. The device ensures that the power-supply output remains stable and protected from the potentially damaging effects of overcurrent and short-circuit conditions.

The MAX5917AESE operates over a wide voltage range from 9V to 80V, making it suitable for a variety of applications including servers, storage systems, and network routers. Its adjustable overcurrent protection and programmable circuit breaker response time allow for flexibility in different system designs and requirements.

Additional features of this hot-swap controller include an active-low fault signal that notifies the system in the event of an overcurrent condition, under-voltage, or over-temperature condition. The undervoltage lockout (UVLO) ensures that the device operates only when the supply voltage is within an acceptable range. This enhances the reliability of the system by preventing operation under potentially damaging conditions.

The MAX5917AESE also offers a thermal shutdown feature that protects the device and the system from overheating. If the die temperature exceeds the thermal shutdown threshold, the device will automatically turn off, thus preventing thermal damage.

Overall, the Maxim Integrated MAX5917AESE hot-swap controller is a robust and reliable solution for managing power distribution in high-availability systems. Its comprehensive protection features and flexibility make it an ideal choice for designers looking to enhance the operational safety and longevity of their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess