EN
  • EN
  • DE

MAX1793EUE33+

Part No MAX1793EUE33+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 3.3V, 1.25 V ~ 5 V 1A 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Tube
Regulator Topology Positive Fixed or Adjustable
Voltage - Output 3.3V, 1.25 V ~ 5 V
Current - Output 1A
Number of Regulators 1
Voltage - Input 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 16-TSSOP-EP
Win Source Part Number 002907-MAX1793EUE33+
Ultra Librarian 3D Model Ultra Librarian MAX1793EUE33+ CAD Model

Description

Maxim Integrated MAX1793EUE33+ Step-Down Converter

The MAX1793EUE33+ is a high-efficiency, low-noise, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and robust component is ideal for a variety of applications where a regulated 3.3V output is required from a higher voltage supply. The MAX1793EUE33+ is particularly well-suited for portable devices, wireless communication equipment, and other space-constrained applications due to its small form factor and high level of integration.

One of the standout features of the MAX1793EUE33+ is its ability to deliver up to 1A of output current while maintaining a high level of efficiency, which helps to minimize heat generation and power loss in sensitive electronic systems. The device operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for different power environments and battery chemistries.

The MAX1793EUE33+ incorporates several key features that enhance its performance and reliability. It uses a current-mode control architecture for fast transient response and optimal stability. Additionally, the device includes built-in thermal shutdown, cycle-by-cycle current limit, and short-circuit protection to safeguard the converter and the load from adverse conditions.

For design flexibility, the MAX1793EUE33+ offers a fixed switching frequency of 500kHz, which allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size. The device is available in a thermally efficient, 16-pin TSSOP package, which further aids in managing thermal performance and simplifying the PCB layout.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1793EUE33+, which is built to meet the stringent requirements of modern electronic systems. Whether you are designing a battery-operated device, a portable media player, or a complex digital system, the MAX1793EUE33+ offers a reliable and efficient power solution that you can trust.

Overall, the MAX1793EUE33+ is a testament to Maxim Integrated's expertise in power management technology, combining performance, efficiency, and compactness in a single package to meet the needs of today's demanding electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1066 $50.5330
13+ $8.2926 $107.8038
19+ $8.0335 $152.6365
26+ $7.7743 $202.1318
34+ $7.5152 $255.5168
45+ $6.7377 $303.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,026 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess