EN
  • EN
  • DE

LTC4213IDDB

Part No LTC4213IDDB
Manufacturer Linear Technology
Description No RSENSE™ Electronic Circuit Breaker
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209029-LTC4213IDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4213IDDB CAD Model

Description

LTC4213IDDB - Hot Swap Controller from Linear Technology

The LTC4213IDDB is a compact, feature-rich hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a small 8-lead DFN package, making it an ideal choice for space-constrained applications where board space is at a premium. The LTC4213IDDB is specifically engineered to control the power supply to electronic components, ensuring that systems can be maintained or upgraded without the need to power down the entire system.

Key Features:

  • Automatic Reset: The LTC4213IDDB offers an automatic reset function for the electronic circuit breaker, simplifying the design and improving system reliability.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold according to their specific requirements, providing flexibility and protection tailored to the needs of the application.
  • Fast Response Time: With its quick response to fault conditions, the LTC4213IDDB helps to prevent damage to both the hot-swappable board and the backplane by rapidly disconnecting the faulty load.
  • Under Voltage Lockout (UVLO): This feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thereby safeguarding the system against low voltage conditions.
  • High Voltage Operation: The device can handle a wide range of supply voltages, making it suitable for various applications and ensuring compatibility with different system voltages.

Applications:

The LTC4213IDDB is designed for a diverse array of applications, including but not limited to:

  • Servers
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

With its robust design, the LTC4213IDDB provides a reliable solution for hot swap applications by protecting both the device and the system from the potential hazards associated with power surges, overcurrent events, and other electrical anomalies. Its compact form factor and comprehensive protection features make it an essential component for systems requiring uninterrupted operation and serviceability.

Overall, the LTC4213IDDB from Linear Technology stands out as a high-performance hot swap controller that offers a combination of protection features, versatility, and space efficiency, making it a top choice for engineers and system designers looking to enhance the reliability and maintainability of their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess