EN
  • EN
  • DE

LTC4214-1CMS

Part No LTC4214-1CMS
Manufacturer Linear Technology
Description Negative Low Voltage Hot Swap Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209030-LTC4214-1CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4214-1CMS CAD Model

Description

The LTC4214-1CMS from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This compact, feature-rich component is housed in a 10-lead MSOP package, making it an excellent choice for space-constrained applications.

Key Features:

  • Adjustable Overcurrent Protection: The LTC4214-1CMS provides precise overcurrent protection that can be tailored to the needs of the application. This ensures that only the correct amount of current is delivered to the load, protecting both the power source and the circuitry from potential harm.
  • Overvoltage Protection: This hot swap controller includes overvoltage protection, which guards the circuit against voltage spikes that could otherwise cause damage to sensitive components.
  • Under Voltage Lockout (UVLO): The LTC4214-1CMS is equipped with an UVLO feature that prevents the device from turning on if the input voltage is not within the specified range, thereby safeguarding the circuit from low voltage conditions.
  • Fast Response Time: The device reacts swiftly to fault conditions, providing quick response times that help prevent damage due to overcurrent or overvoltage events.
  • Low Quiescent Current: With its low quiescent current draw, this hot swap controller minimizes the impact on the overall power consumption of the system, making it suitable for energy-sensitive applications.

Applications:

The LTC4214-1CMS is ideal for a range of applications, including:

  • RAID systems
  • Servers
  • Telecommunications equipment
  • Network switches and routers
  • Industrial systems

Performance Characteristics:

This hot swap controller operates over a wide voltage range and is designed to work seamlessly with supply voltages commonly found in industrial and communication systems. The LTC4214-1CMS's robust design ensures reliable operation even in challenging environmental conditions.

Conclusion:

Overall, the LTC4214-1CMS from Linear Technology is a high-performance solution for hot swap applications that require precise control and robust protection features. Its compact design, coupled with its advanced protection mechanisms, makes it a versatile choice for engineers looking to enhance system reliability and safety during live insertion and removal of circuit boards.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess