EN
  • EN
  • DE

LTC4214-2IMS

Part No LTC4214-2IMS
Manufacturer Linear Technology
Description Negative Low Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209032-LTC4214-2IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4214-2IMS CAD Model

Description

LTC4214-2IMS Hot Swap Controller

The LTC4214-2IMS is a compact, highly integrated solution designed by Linear Technology for hot swapping electronic components. This sophisticated device enables safe insertion and removal of boards in live backplane systems, preventing glitches on the power supply rail and protecting both the electronic card and the backplane from the dangers of overcurrent conditions.

One of the standout features of the LTC4214-2IMS is its low voltage operation. The device is capable of controlling supply voltages from 2.7V to 8.5V, making it ideal for a wide range of applications, including low voltage systems that are sensitive to power disturbances. The controller ensures a smooth power-up sequence for the card's circuitry by providing a controlled ramp-up of the supply current, thus eliminating any inrush current that could potentially cause system instability or damage.

The LTC4214-2IMS is housed in a compact 10-lead MSOP package, which is highly space-efficient, making it suitable for dense PCB layouts. Its small footprint is particularly advantageous in systems where board space is at a premium.

Additionally, the device features an adjustable current limit, which can be set by an external resistor. This allows for precise control over the maximum current that can be drawn by the board, ensuring that the power supply is not overloaded and that the board is protected from excessive power draw. In the event of a fault condition, such as a short circuit or an overcurrent, the LTC4214-2IMS will latch off, preventing damage to the board and other system components.

The LTC4214-2IMS also includes a timer that can be used to set a circuit breaker function. This timer ensures that if an overcurrent condition persists beyond a certain time threshold, the device will disconnect the load, providing an additional layer of protection.

Overall, the LTC4214-2IMS from Linear Technology is a robust and reliable solution for hot swap applications, offering protection, flexibility, and ease of use for engineers designing mission-critical systems where uptime and safety are paramount.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0196 $60.2352
29+ $4.1187 $119.4423
44+ $3.9905 $175.5820
60+ $3.8612 $231.6720
78+ $3.7330 $291.1740
104+ $3.3460 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess