EN
  • EN
  • DE

LTC4215CUFD-1#PBF

Part No LTC4215CUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP Tube / IC CNTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 783924-LTC4215CUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4215-1
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD-1#PBF CAD Model

Description

The LTC4215CUFD-1#PBF is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This component is particularly suitable for systems where it's essential to minimize the interruption of the power supply and maintain the integrity of data and devices during hardware maintenance or upgrades.

Key Features

  • Integrated MOSFET: This device features an on-chip power MOSFET to handle the inrush current, reducing the number of external components required.
  • Adjustable Current Limit: The LTC4215CUFD-1#PBF allows for precise setting of the current limit threshold to protect the system against overcurrent conditions.
  • Overvoltage & Undervoltage Protection: The controller provides comprehensive protection by shutting down the output during overvoltage and undervoltage events, ensuring the safety of downstream components.
  • Foldback Current Limiting: In the event of a fault, the current limit threshold is reduced to minimize power dissipation and prevent further damage.
  • Multi-Function Timer: A programmable timer offers flexibility in setting the fault response time, allowing the system to recover from transient faults or to initiate shutdown procedures for persistent faults.
  • Compact Package: Housed in a 20-pin (4mm × 3mm) QFN package, the LTC4215CUFD-1#PBF is designed for space-constrained applications.

Applications

The LTC4215CUFD-1#PBF is ideal for a variety of applications that require reliable power management, including:

  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • High-Availability Systems

Product Specifications

The product comes in a lead-free, 20-pin QFN package and operates over a temperature range of -40°C to 85°C. It is designed to work with a supply voltage range typically from 2.9V to 18V, making it versatile for various applications. The LTC4215CUFD-1#PBF also features an "ON" pin that allows the user to control the MOSFET gate, providing additional flexibility in managing the power sequence.

With its robust feature set, the LTC4215CUFD-1#PBF from Linear Technology provides an efficient solution for power management and hot swap control in critical electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6741 $51.4151
27+ $3.8351 $103.5477
41+ $3.7153 $152.3273
56+ $3.5954 $201.3424
72+ $3.4756 $250.2432
97+ $3.1161 $302.2617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess