EN
  • EN
  • DE

LTC4215CUFD-1#TRPBF

Part No LTC4215CUFD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 2.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 1063382-LTC4215CUFD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD-1#TRPBF CAD Model

Description

LTC4215CUFD-1#TRPBF - Hot Swap Controller

The LTC4215CUFD-1#TRPBF is a sophisticated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This integrated circuit helps manage the inrush current to prevent damage to both the card and the backplane power supply components.

Key Features:

  • Adjustable Current Limit: This controller allows for precise setting of the current limit threshold to protect the system from overcurrent conditions.
  • Overcurrent Timeout: A programmable timer helps ensure that overcurrent conditions are addressed promptly to prevent prolonged stress on the system.
  • Undervoltage and Overvoltage Protection: The LTC4215CUFD-1#TRPBF monitors the supply voltage to ensure it remains within safe operating limits, protecting against voltage transients.
  • Multiple Operating Modes: Users can choose between auto-retry or latch-off modes for control over how the device responds to fault conditions.
  • Power Good Output: This feature provides a signal indicating when the output voltage is stable and within the acceptable range, allowing downstream circuits to be safely enabled.

Applications:

With its robust feature set, the LTC4215CUFD-1#TRPBF is ideal for a variety of applications, including:

  • Server and Telecom Hot Swap Systems
  • RAID Systems
  • Industrial Systems
  • Network Routers and Switches

Package and Availability:

The LTC4215CUFD-1#TRPBF comes in a QFN-20 package, offering a compact footprint for space-constrained applications. The tape and reel packaging, denoted by the suffix 'TRPBF', facilitates efficient handling and manufacturing processes, making it suitable for high-volume production environments.

Conclusion:

The LTC4215CUFD-1#TRPBF from Linear Technology is a versatile and reliable hot swap controller that provides comprehensive protection and control for electronic systems. Its advanced features and protective mechanisms make it an essential component for managing power distribution in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8907 $63.1256
18+ $6.4745 $116.5410
28+ $6.2723 $175.6244
39+ $6.0699 $236.7261
50+ $5.8676 $293.3800
66+ $5.2606 $347.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess