EN
  • EN
  • DE

LTC4215CUFD-3#PBF

Part No LTC4215CUFD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 2.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 1063383-LTC4215CUFD-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4215CUFD-3#PBF CAD Model

Description

Product Overview: LTC4215CUFD-3#PBF

The LTC4215CUFD-3#PBF from Linear Technology is a sophisticated hot swap controller integrated circuit designed to protect systems from high inrush currents when inserting boards into live backplanes. This component is particularly crucial in high-availability systems where continuous operation is essential, and maintenance or expansion must be performed without powering down the entire system.

Key Features

  • Adjustable Overcurrent Protection: The LTC4215CUFD-3#PBF offers precise control over the current limit threshold, ensuring that devices are safeguarded against excessive current that can cause damage or system instability.
  • Voltage Monitoring: With its built-in capability to monitor voltage, this hot swap controller ensures that the power supply voltage is within acceptable limits, enhancing the reliability of the system.
  • Multi-Function Timer: An onboard timer provides flexibility in controlling the duration of certain events, such as the initial startup period or fault condition responses, allowing for customized protection schemes tailored to specific applications.
  • Compact Package: The LTC4215CUFD-3#PBF comes in a 20-lead QFN package, which is designed to occupy minimal board space while still providing robust functionality.
  • Wide Operating Range: This device operates over a wide range of input voltages, accommodating various system requirements and ensuring compatibility with a broad array of power supplies.

Applications

The LTC4215CUFD-3#PBF is ideal for use in server farms, telecom infrastructure, and industrial systems where hot swapping is a necessary feature for system maintenance and scalability. Its ability to protect sensitive electronic components from overcurrent conditions makes it an invaluable part of power management solutions in these environments.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC4215CUFD-3#PBF is no exception. It is manufactured to meet stringent industry standards, ensuring reliable performance and longevity in critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,949 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess