EN
  • EN
  • DE

LTC4221IGN#TRPBF

Part No LTC4221IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP DUAL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features OVP, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 1 V to 13.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.2mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins /FAULT, FILTER, FB1, FB2, ON1, ON2, PWRGD1, PWRGD2, TIMER
Win Source Part Number 138137-LTC4221IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4221IGN#TRPBF CAD Model

Description

Product Overview: LTC4221IGN#TRPBF

The LTC4221IGN#TRPBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. Crafted with precision, this integrated circuit is tailored to manage electronic circuit boards that connect to high-current power supplies, which is a common requirement in server farms and telecommunications equipment.

Key Features

  • Independent Control: The LTC4221IGN#TRPBF allows for the independent control of two supplies with external N-channel MOSFETs, ensuring precise operation and protection for each channel.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold via an external resistor, providing flexibility and enhanced protection to meet the requirements of various applications.
  • Power Good Outputs: The device includes power good outputs which can be used for downstream load enabling and processor reset functions, thereby improving the reliability of the overall system.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from 2.9V to 18V, accommodating various power levels needed for different electronic components.
  • Glitch Filtering: The LTC4221IGN#TRPBF provides glitch filtering on the ON pins to prevent false triggering due to transients, ensuring stable operation.

Applications

The controller is ideal for a multitude of applications that require power management and protection, including but not limited to:

  • RAID Systems
  • Network Servers
  • Telecommunication Systems
  • Industrial Systems

Package and Quality

The LTC4221IGN#TRPBF comes in a compact SSOP-16 (Shrink Small Outline Package) that ensures a minimal footprint on the PCB while providing adequate thermal performance. Linear Technology ensures high-quality standards, and the part is available in tape and reel packaging for easy assembly during the manufacturing process.

Conclusion

In conclusion, the LTC4221IGN#TRPBF from Linear Technology is a feature-rich dual Hot Swap™ controller that offers robust protection and precise control for high-availability systems. Its versatility and reliability make it an excellent choice for engineers looking to improve system safety and maintainability.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess