EN
  • EN
  • DE

LTC4223IGN-2#TRPBF

Part No LTC4223IGN-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 14 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 1063422-LTC4223IGN-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4223IGN-2#TRPBF CAD Model

Description

Product Overview: LTC4223IGN-2#TRPBF

The LTC4223IGN-2#TRPBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology, now part of Analog Devices, to enhance the safety and reliability of high-availability systems. This component allows for the safe insertion and removal of circuit boards from a live backplane without causing any disruption to the existing system. It is particularly suitable for applications in servers, data storage systems, and communication equipment where system uptime is critical.

Key Features

  • Integrated Dual Channel: The LTC4223IGN-2#TRPBF features two independent Hot Swap controllers, allowing it to manage two separate power supply lines simultaneously. This dual-channel capability makes it a compact and efficient solution for managing multiple power rails.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.9V to 29V, making it versatile for various applications and ensuring compatibility with a wide range of power systems.
  • Overcurrent Protection: The device includes overcurrent protection with a foldback characteristic to prevent damage from excessive current conditions, ensuring the protection of both the board and the backplane.
  • Adjustable Current Limit: Users can set the current limit threshold according to the specific requirements of their system, offering flexibility and precision in managing power distribution.
  • Power Good Outputs: The LTC4223IGN-2#TRPBF provides a 'power good' output for each channel, which allows for monitoring the health and stability of the power supply rails.

Additional Benefits

  • Compact Packaging: Housed in a 16-lead narrow SSOP package, the LTC4223IGN-2#TRPBF is designed to save space on the PCB, making it an ideal choice for systems where board real estate is at a premium.
  • User-Friendly: The device is designed with an intuitive pinout and requires minimal external components, simplifying the design and implementation process.
  • High-Temperature Operation: With an operating temperature range from -40°C to 85°C, it ensures reliable performance even in harsh environments.

The LTC4223IGN-2#TRPBF is a testament to Linear Technology's commitment to providing innovative solutions that ensure system stability and safety. Its advanced features and robust design make it an essential component for any high-availability system requiring efficient power management and protection.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess