EN
  • EN
  • DE

LTC4224CDDB-2#TRMPBF

Part No LTC4224CDDB-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Low Voltage 10-Pin DFN EP T/R / IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.4mA
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 783957-LTC4224CDDB-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4224-2
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4224CDDB-2#TRMPBF CAD Model

Description

The LTC4224CDDB-2#TRMPBF is a compact, low voltage Hot Swap™ controller IC that allows a board to be safely inserted and removed from a live backplane. Manufactured by Linear Technology, this controller provides an integrated solution designed to handle the electronic circuitry necessary for controlled power-up and power-down. It is particularly suitable for low power applications that require a more simplified and cost-effective solution.

Key Features:

  • Wide Operating Voltage Range: This controller operates efficiently across a wide voltage range, accommodating various applications.
  • Overcurrent Protection: The LTC4224CDDB-2#TRMPBF offers overcurrent protection with a timed circuit breaker function, ensuring the safety and longevity of the electronic components.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable a downstream converter, indicating that the system is stable and ready for use.
  • Compact Package: The controller is available in a small 10-lead DFN package, making it ideal for space-constrained applications.
  • Adjustable Turn-On and Turn-Off Times: Users can set the turn-on and turn-off times according to their specific application requirements, allowing for a flexible design.

Applications:

  • RAID Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems

The LTC4224CDDB-2#TRMPBF is designed to simplify the implementation of Hot Swap functions in a printed circuit board. It is an ideal choice for designers looking to enhance system reliability and reduce the risk of damage during hot insertion and removal processes. With its robust feature set and Linear Technology's reputation for high-quality components, this Hot Swap controller is an excellent choice for a wide range of applications.

By providing both power-up and power-down sequencing in a single package, the LTC4224CDDB-2#TRMPBF minimizes the need for additional components, thus saving board space and reducing system cost. This product is available in tape and reel packaging, denoted by the TRMPBF suffix, which is suitable for high-volume production environments.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess