EN
  • EN
  • DE

LTC4224IDDB-1#TRMPBF

Part No LTC4224IDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1 V to 6 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 1063426-LTC4224IDDB-1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4224IDDB-1#TRMPBF CAD Model

Description

Product Overview: LTC4224IDDB-1#TRMPBF

The LTC4224IDDB-1#TRMPBF is a high-performance Hot Swap™ controller IC designed by Linear Technology, now part of Analog Devices. This compact, dual-channel controller is engineered to protect low power boards and backplanes from both high inrush currents and overcurrent faults when inserting or removing boards from live backplane systems.

Key Features

  • Compact Dual Hot Swap Control: The LTC4224IDDB-1#TRMPBF can independently control the power supply for two separate channels, making it a versatile solution for managing multiple power rails within a system.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.9V to 29V, accommodating various applications and ensuring compatibility with a range of power supplies.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold through an external resistor, providing flexibility to match the requirements of different loads.
  • Fast Overcurrent Fault Response: The device features a fast response to overcurrent faults, helping to protect the circuit by quickly disconnecting the faulty channel.
  • Power Good Outputs: Each channel has its own 'power good' output indicator, which can be used for downstream load enable, fault signaling, or interfacing with a microcontroller for system monitoring.
  • Low Quiescent Current: The LTC4224IDDB-1#TRMPBF boasts a low quiescent current, making it suitable for power-sensitive applications.
  • Overtemperature Protection: Built-in overtemperature protection ensures that the device and connected components are safeguarded against excessive heat conditions.

Applications

The LTC4224IDDB-1#TRMPBF is ideal for a variety of applications, including:

  • RAID Systems
  • Network Servers
  • Telecommunication Systems
  • Industrial Equipment

Quality and Reliability

This controller is available in a 10-lead DFN (3mm x 3mm) package, which is RoHS compliant and designed for space-constrained applications. The LTC4224IDDB-1#TRMPBF is part of a product category known for its reliability and robustness, ensuring a long operational life and consistent performance.

With its advanced protection features and dual-channel operation, the LTC4224IDDB-1#TRMPBF from Linear Technology is a comprehensive solution for managing power and protecting sensitive electronic systems from damage due to overcurrent events.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8539 $62.8312
18+ $6.4444 $115.9992
28+ $6.2429 $174.8012
39+ $6.0415 $235.6185
50+ $5.8401 $292.0050
67+ $5.2360 $350.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess