EN
  • EN
  • DE

LTC4230CGN#TRPBF

Part No LTC4230CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 3-CH 16.5V N-Channel Positive Low Voltage 20-Pin SSOP N T/R / IC CONTRLLR HOT SWAP TRPL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications General
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Operating Supply Voltage 1.7 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.8mA
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Feature Pins /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Win Source Part Number 783975-LTC4230CGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4230
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4230CGN#TRPBF CAD Model

Description

The LTC4230CGN#TRPBF is a high-performance Hot Swap controller IC from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This sophisticated component is housed in a compact 16-lead SSOP package and is available in tape and reel packaging, denoted by the TRPBF suffix, which is ideal for automated manufacturing processes.

Key Features

  • Integrated MOSFET Gate Drivers: This device is equipped with gate drivers that can control external N-channel MOSFETs, providing efficient power management and distribution.
  • Adjustable Current Limit: The LTC4230CGN#TRPBF allows for precise setting of the current limit threshold to protect the system from overcurrent conditions.
  • Programmable Timer: It features a programmable timer for controlling the fault timeout period, which helps prevent damage to the board and the backplane in case of persistent overcurrent conditions.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.7V to 16.5V, making it versatile for various applications.
  • Multi-Function Control Pin: An ON pin serves multiple functions, including enabling the IC, controlling the output voltage ramp rate, and providing a soft-start feature that reduces inrush current.

Applications

The LTC4230CGN#TRPBF is suitable for a wide array of applications, particularly where power distribution and management are critical. It is commonly used in:

  • Server and Telecom Hot Swap Applications
  • Redundant Power Supplies
  • Industrial Systems
  • Network Equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC4230CGN#TRPBF is no exception. This product is designed to meet stringent standards, ensuring stable and reliable operation in the most demanding environments.

Conclusion

The LTC4230CGN#TRPBF from Linear Technology is an essential component for designers looking to incorporate Hot Swap capabilities into their systems. With its robust feature set and reliable performance, it offers a comprehensive solution for power management and protection in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6508 $51.1112
34+ $2.9955 $101.8470
52+ $2.9019 $150.8988
72+ $2.8083 $202.1976
93+ $2.7147 $252.4671
124+ $2.4339 $301.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess