EN
  • EN
  • DE

LTC4240CGN#PBF

Part No LTC4240CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 5V/12V/14V/-10.5V N-Channel Negative Voltage/Positive Voltage 28-Pin SSOP N Tube / IC CTLR HOT SWAP CPCI I2C 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features I2C, Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Feature Pins /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN),
Win Source Part Number 783989-LTC4240CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4240
Introduction Date June 04, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4240CGN#PBF CAD Model

Description

LTC4240CGN#PBF - Hot Swap Controller from Linear Technology

The LTC4240CGN#PBF is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a 16-lead SSOP package and is part of Linear Technology's extensive range of power management solutions.

The device provides intelligent control of the power supply to a board by limiting the inrush current during plug-in, which helps to prevent glitches on the power bus, voltage drops, and potential damage to connectors and circuit components. This makes it an ideal choice for managing power distribution in high-availability systems such as servers, RAID systems, and telecommunications equipment where uninterrupted operation is critical.

The LTC4240CGN#PBF offers a wide operating voltage range from 2.7V to 16.5V, which makes it versatile for different power environments. It incorporates a range of features to enhance system reliability and protection, including adjustable current limit, overcurrent protection, and circuit breaker functionality. The device also provides status reporting through a fault output pin, which can be used to signal a microcontroller in the event of an overcurrent condition or other faults.

For precise control, the LTC4240CGN#PBF includes a multi-function timer that can be used to set the circuit breaker response time, as well as control the duration of the power-up sequence. This allows designers to tailor the behavior of the hot swap process to the specific requirements of their application.

Additional features of the LTC4240CGN#PBF include an undervoltage lockout, which ensures that the hot swap controller remains off if the supply voltage is too low, and a charge pumped gate drive for the external N-channel MOSFET, which enables efficient operation without the need for an additional external power supply.

Overall, the LTC4240CGN#PBF is a reliable and feature-rich solution for power management in systems that require hot-swap capability. Its robust design and comprehensive protection features help to ensure the integrity and availability of critical systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess