EN
  • EN
  • DE

LTC4240CGN#TRPBF

Part No LTC4240CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 5V/12V/14V/-10.5V N-Channel Negative Voltage/Positive Voltage 28-Pin SSOP N T/R / IC CTRLR HOTSWAP CPCI I2C 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features I2C, Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Feature Pins /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN),
Win Source Part Number 783990-LTC4240CGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4240
Introduction Date June 04, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4240CGN#TRPBF CAD Model

Description

The LTC4240CGN#TRPBF is a sophisticated integrated circuit from Linear Technology designed to manage the safe insertion and removal of circuit boards into live backplanes or other powered systems. This hot swap controller enables a board to be removed or inserted without causing a glitch on the power supply rail, ensuring the continuous operation of the system.

Key Features

  • Integrated Hot Swap Controller: This device allows for the safe insertion and removal of electronic components, preventing electrical overloads and short circuits during the process.
  • Wide Operating Voltage Range: It operates over a range of 2.7V to 16.5V, making it suitable for a variety of low to medium voltage applications.
  • Adjustable Current Limit: The LTC4240CGN#TRPBF offers an adjustable current limit feature that provides flexibility in controlling the inrush current during hot swapping.
  • Gate Voltage Clamped at 15V: This ensures that the MOSFETs are protected against overvoltage, enhancing their reliability and longevity.
  • Multi-Function Timer: The built-in multi-function timer serves as a circuit breaker, ensuring that faults are detected and handled promptly.
  • Compact Package: Offered in a 16-lead SSOP package, the LTC4240CGN#TRPBF saves board space and is suitable for dense PCB layouts.

Applications

The LTC4240CGN#TRPBF is versatile and can be used in a variety of applications, including:

  • Server and Network Equipment
  • Storage Systems
  • Telecommunications Infrastructure
  • Industrial Equipment
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC4240CGN#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance. Available in tape and reel packaging, this product is ideal for automated manufacturing processes.

Whether you're designing for mission-critical systems or looking to enhance the safety and flexibility of your power management designs, the LTC4240CGN#TRPBF is an excellent choice for your hot swap controller needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6535 $57.9210
15+ $7.9210 $118.8150
23+ $7.6727 $176.4721
32+ $7.4255 $237.6160
41+ $7.1783 $294.3103
54+ $6.4357 $347.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 685 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess