EN
  • EN
  • DE

LTC4252-1IMS#TRPBF

Part No LTC4252-1IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 107952-LTC4252-1IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-1IMS#TRPBF CAD Model

Description

LTC4252-1IMS#TRPBF - Negative Voltage Hot Swap Controller

The LTC4252-1IMS#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of boards in live backplane systems. This integrated circuit (IC) is engineered to handle a negative supply voltage, making it an ideal choice for telecom and datacom applications where negative supply systems are prevalent.

This hot swap controller allows a board to be safely inserted and removed from a live backplane by controlling the power supplied to the board. It achieves this by limiting the inrush current during insertion, thus preventing glitches on the supply rail that could disrupt the operation of other boards and causing system instability. The LTC4252-1IMS#TRPBF ensures smooth power-up sequencing, which is critical in maintaining system integrity.

The device is housed in a compact 10-lead MSOP package, designated by the part number suffix 'IMS', and is available in tape and reel packaging, indicated by the '#TRPBF' suffix, suitable for automated assembly processes. The LTC4252-1IMS#TRPBF features an array of protective measures, including overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the electronic system from various fault conditions.

Key features of the LTC4252-1IMS#TRPBF include:

  • Operation with supply voltages ranging from -9V to -80V, providing versatility for different negative voltage applications.
  • Adjustable overcurrent protection via an external sense resistor, allowing for precise control over the current limit threshold.
  • Gate voltage clamped at 15V for MOSFET protection, ensuring the longevity and reliability of the external MOSFET used in the power path.
  • Under-voltage lockout with hysteresis, which prevents the system from operating under conditions that could lead to inefficient or unstable performance.
  • A power good output, which provides a status signal once the output voltage is within regulated limits, enabling downstream load activation.
  • Soft-start capability to minimize inrush current and reduce stress on the system during power-up.

The LTC4252-1IMS#TRPBF is a robust solution for managing power distribution in negative voltage environments, delivering both protection and performance. Its advanced feature set makes it an essential component for high-availability systems where uptime and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4881 $56.9286
13+ $7.7851 $101.2063
20+ $7.5418 $150.8360
28+ $7.2986 $204.3608
36+ $7.0553 $253.9908
48+ $6.3254 $303.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess