EN
  • EN
  • DE

LTC4210-2IS6#TR

Part No LTC4210-2IS6#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0901+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739552-LTC4210-2IS6#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4210-2IS6#TR CAD Model

Description

The LTC4210-2IS6#TR is a cutting-edge hot swap controller from Linear Technology designed to allow safe board insertion and removal from a live backplane. This compact, integrated circuit provides a controlled turn-on and is housed in a space-saving SOT-23 package, making it an ideal choice for dense systems where board space is at a premium.

Key Features

  • Overcurrent Protection: The LTC4210-2IS6#TR offers precise overcurrent protection with a fast response time, ensuring that the power supply and backplane are safeguarded against short circuits and excessive current draw.
  • High Side Drive: This hot swap controller operates with a high side drive for a positive supply, which is compatible with a wide range of systems and simplifies the design process.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to accommodate various application requirements.
  • Soft-Start Capability: The LTC4210-2IS6#TR features a soft-start function that gradually ramps up the output voltage, minimizing inrush current and preventing system voltage drop.
  • Under Voltage Lockout (UVLO): With its built-in UVLO feature, the device ensures that the hot swap operation only occurs when the supply voltage is within a safe operating range.
  • Automatic Retry or Latch Off: In the event of a fault, the controller offers a choice between automatic retry and latch-off modes, allowing for either an auto-recovery or a requirement for manual intervention.

Applications

The LTC4210-2IS6#TR is suitable for a variety of applications, including:

  • Server and Network Equipment
  • Storage Systems
  • Telecommunications Infrastructure
  • Industrial Systems

Product Specifications

Part Number LTC4210-2IS6#TR Package SOT-23 Operating Voltage Range 2.7V to 8.5V Operating Temperature -40°C to 85°C

The LTC4210-2IS6#TR from Linear Technology is a robust solution for managing hot swap events, ensuring system reliability and protection in a variety of high-demand applications. Its comprehensive features and compact form factor make it an essential component for any design requiring hot pluggability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4006 $61.6084
32+ $3.6105 $115.5360
50+ $3.4973 $174.8650
69+ $3.3853 $233.5857
89+ $3.2721 $291.2169
119+ $2.9337 $349.1103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess