Products specifications

Manufacturer Linear Technology
Win Source Part Number 1209056-LTC4252-2IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252-2IMS CAD Model

Description

LTC4252-2IMS Negative Voltage Hot Swap Controller

The LTC4252-2IMS is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for managing hot swap events in systems with negative supply voltages. This compact and efficient controller allows electronic circuit boards to be inserted into and removed from a live backplane without causing any disruption or damage to the electrical system.

Constructed with robustness in mind, the LTC4252-2IMS is encapsulated in a durable MSOP package, ensuring reliable performance in a variety of industrial and commercial applications. The device is specifically engineered to control the power supply during insertion and removal by limiting the inrush current, which can cause voltage disturbances and potential damage to connectors and circuit components.

Key features of the LTC4252-2IMS include:

  • Operation with supply voltages ranging from -9V to -80V, catering to a wide array of negative voltage systems.
  • An adjustable current limit that provides flexibility in managing the inrush current, enhancing the protection of the system components.
  • Overcurrent and overtemperature protection, which ensures safe operation under abnormal conditions by turning off the external N-channel MOSFET.
  • A gate charge pump that maintains the gate of the N-channel MOSFET above the source by a fixed voltage, ensuring reliable operation.
  • Undervoltage lockout (UVLO) feature that prevents the system from operating at dangerously low voltages, which could lead to erratic system behavior.

The LTC4252-2IMS also boasts a status output that indicates the presence of an overcurrent condition, providing diagnostic feedback that can be used for system monitoring and fault management. This feature is particularly useful for system administrators and engineers who need to maintain high system reliability and uptime.

Overall, the LTC4252-2IMS is an essential component for systems requiring secure and seamless hot swapping capabilities with negative voltages. Its combination of protection features, along with its robust design, makes it an ideal choice for telecommunications, data centers, and other critical electronic infrastructures.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7710 $52.6260
14+ $7.1967 $100.7538
22+ $6.9718 $153.3796
30+ $6.7469 $202.4070
39+ $6.5220 $254.3580
52+ $5.8474 $304.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention