EN
  • EN
  • DE

LTC4253CGN#PBF

Part No LTC4253CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTRLR -48V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 1
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Win Source Part Number 133420-LTC4253CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4253CGN#PBF CAD Model

Description

Product Overview: LTC4253CGN#PBF

The LTC4253CGN#PBF is a robust, feature-rich Negative Voltage Hot Swap Controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems with a negative supply voltage, such as telecommunications equipment, servers, and network routers, where uptime and reliability are critical.

Key Features

  • Hot Swap Control: The LTC4253CGN#PBF allows for the safe insertion and removal of boards in a live system by controlling the inrush current to prevent glitches on the power supply rail.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically from -9V to -80V, catering to a variety of negative voltage systems.
  • Overcurrent Protection: The device features fast-acting circuitry to protect against overcurrent conditions, ensuring the safety and integrity of both the power supply and the connected equipment.
  • Adjustable Current Limit: Users can set the overcurrent threshold to match the requirements of their specific application through an external resistor.
  • Gate Voltage Clamped: The internal MOSFET gate voltage is clamped to protect the MOSFET and ensure reliable operation.
  • Power Good Output: A 'power good' status flag is provided to indicate when the output voltage is within acceptable levels, which is useful for system monitoring and sequencing.
  • Compact Package: The LTC4253CGN#PBF is available in a 16-lead narrow SSOP package, making it suitable for space-constrained applications.

Applications

The LTC4253CGN#PBF is ideal for a variety of applications, including:

  • Telecommunications Infrastructure
  • Network Routers and Switches
  • Server Hot Swap Systems
  • Industrial Equipment

With its robust design and comprehensive protection features, the LTC4253CGN#PBF ensures reliable operation in harsh environments and demanding applications. Its ability to manage negative voltage hot swap events makes it an essential component for maintaining system uptime and protecting valuable hardware investments.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess