EN
  • EN
  • DE

LTC4258CGW

Part No LTC4258CGW
Manufacturer Linear Technology
Description Quad IEEE 802.3af Power over Ethernet Controller with Integrated Detection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209061-LTC4258CGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4258CGW CAD Model

Description

Linear Technology's LTC4258CGW: A High-Performance Quad Power over Ethernet (PoE) Controller

The LTC4258CGW, designed and manufactured by Linear Technology, is a state-of-the-art integrated circuit developed to facilitate the delivery of Power over Ethernet (PoE) to multiple devices. As a quad controller, it is capable of managing power distribution to four separate PoE ports, making it an ideal solution for network switches, routers, and other infrastructure equipment that require a reliable and efficient PoE supply.

This robust controller is housed in a 36-lead SSOP package, providing a compact footprint that is well-suited for space-constrained applications. The LTC4258CGW operates within the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE-compliant devices such as IP cameras, wireless access points, and VoIP phones.

One of the key features of the LTC4258CGW is its autonomous operation. The controller can independently perform all the necessary PoE functions, including detection, classification, and current limit for each port. This autonomous behavior simplifies the design process, reduces external component count, and enhances system reliability.

The LTC4258CGW is also equipped with advanced protection features. It includes over-current protection, under-voltage lockout, and thermal shutdown to safeguard the PoE system from electrical anomalies. Additionally, the controller provides per-port power good indicators, which are invaluable for system diagnostics and monitoring.

Users will appreciate the flexibility offered by the LTC4258CGW. It supports a wide input voltage range and programmable power limits, allowing for customization to meet specific application requirements. Furthermore, the device's I<sup>2C-compatible serial interface enables remote control and supervision of the power management functions, which is crucial for modern, intelligent network systems.

In summary, the LTC4258CGW from Linear Technology is a highly reliable and versatile quad PoE controller that streamlines the implementation of PoE in multi-port systems. Its combination of autonomous functionality, comprehensive protection, and programmability makes it an excellent choice for network equipment designers looking to enhance their PoE capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7577 $64.5462
14+ $8.8265 $123.5710
21+ $8.5505 $179.5605
28+ $8.2756 $231.7168
37+ $7.9995 $295.9815
49+ $7.1714 $351.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess