EN
  • EN
  • DE

LTC4230CGN#PBF

Part No LTC4230CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLLR HOT SWAP TRPL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 1.7 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.8mA
Mounting SMD (SMT)
Case / Package 20-SSOP
Feature Pins /FAULT, FB1, FB2, FB3, FILTER, ON, RESET1, RESET2, RESET3, TIMER
Win Source Part Number 1063447-LTC4230CGN#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4230CGN#PBF CAD Model

Description

Product Overview: LTC4230CGN#PBF

The LTC4230CGN#PBF is a high-performance Hot Swap™ controller IC designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This sophisticated component is housed in a 16-lead SSOP package and is engineered to manage electronic circuit power supply connections by controlling the inrush current during system startup, thereby preventing damage to connectors, switches, and other system components.

This device operates across a wide voltage range, typically from 2.7V to 16.5V, making it versatile for various applications. It integrates a multitude of features that enhance the reliability and robustness of the electronic systems it supports. For instance, the LTC4230CGN#PBF provides adjustable current limit, circuit breaker function, and overvoltage and undervoltage monitoring, ensuring the system is protected against a variety of fault conditions.

One of the key features of the LTC4230CGN#PBF is its MOSFET gate control functionality. This allows for soft-start capability, which ramps up the load capacitor voltage gradually, minimizing the inrush current and thus reducing the stress on the system's power supply. Additionally, the product includes a fault timer, which ensures that the MOSFET gate is turned off if an overcurrent condition persists, preventing potential damage.

The LTC4230CGN#PBF is also equipped with a Power Good output, which provides a real-time status signal indicating when the output voltage is within a specified range. This feature is particularly useful for sequence powering up of different system components and can be critical in complex systems requiring precise power management.

Designed for use in servers, telecom systems, and industrial applications, the LTC4230CGN#PBF is a reliable solution for managing power distribution in high-availability systems. Its robust design and comprehensive set of features ensure that it can meet the stringent requirements of mission-critical environments, where consistent performance and uptime are paramount.

Overall, the LTC4230CGN#PBF from Linear Technology represents an advanced solution for power management challenges, offering designers a compact, feature-rich, and reliable component for their hot swap applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8192 $71.4576
6+ $19.5440 $117.2640
8+ $18.9332 $151.4656
11+ $18.3225 $201.5475
15+ $17.7117 $265.6755
19+ $15.8795 $301.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,228 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess