EN
  • EN
  • DE

LTC4259ACGW-1

Part No LTC4259ACGW-1
Manufacturer Linear Technology
Description Quad IEEE 802.3af Power over Ethernet Controller with AC Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209063-LTC4259ACGW-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4259ACGW-1 CAD Model

Description

Linear Technology's LTC4259ACGW-1: A Robust Quad Power over Ethernet (PoE) Controller

The LTC4259ACGW-1 is an advanced quad Power over Ethernet (PoE) controller designed by Linear Technology (now part of Analog Devices) to facilitate the delivery of power over Ethernet networks. This integrated circuit is specifically engineered to comply with the IEEE 802.3af standard, providing a streamlined solution for powered device (PD) detection and classification, while ensuring a reliable power distribution system for network devices such as IP phones, wireless access points, and security cameras.

With its robust feature set, the LTC4259ACGW-1 simplifies the implementation of PoE systems by integrating multiple functions into a single package. The controller is capable of individually controlling up to four PoE ports, making it an ideal choice for multi-port PoE systems. It includes 100V MOSFETs for each port, ensuring high-voltage operation and protection against overcurrent and overvoltage conditions, which are critical for maintaining the integrity and longevity of network equipment.

The device also features an I<sup>2C interface, which provides system designers with the capability to program and monitor the operation of each port. This level of control enables the optimization of power management across the network, enhancing efficiency and reducing overall power consumption. The LTC4259ACGW-1's auto-restart and fault protection capabilities further contribute to the system's reliability by ensuring that power is only supplied to compliant devices and by protecting against potential circuit malfunctions.

Enclosed in a 36-lead SSOP package, the LTC4259ACGW-1 is designed to meet the stringent space requirements of dense networking equipment while offering excellent thermal performance. Its compact form factor, combined with its comprehensive set of features, makes it a versatile solution for a wide range of PoE applications.

Overall, the LTC4259ACGW-1 from Linear Technology represents a sophisticated solution for network power delivery. It is a testament to the company's commitment to providing high-quality, reliable integrated circuits that address the growing demand for efficient PoE solutions in modern networking infrastructures.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess