EN
  • EN
  • DE

LTC4268CDKD-1

Part No LTC4268CDKD-1
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description High Power PD with Synchronous NoOpto Flyback Controller | IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Type Controller (PD), DC/DC
Maximum Power 35W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 57V (Maximum)
Supply Current 3mA (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 32-WFDFN Exposed Pad
Supplier Device Package 32-DFN (7x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209086-LTC4268CDKD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4268CDKD-1 CAD Model

Description

Linear Technology's LTC4268CDKD-1: Power Over Ethernet (PoE) Interface Controller

The LTC4268CDKD-1 by Linear Technology is a cutting-edge Power over Ethernet (PoE) interface controller that integrates a high-efficiency, synchronous, forward converter with a signature resistor and classification current source, making it an ideal solution for power sourcing equipment (PSE) applications. Designed to support the IEEE 802.3af standard, this device provides a complete PoE interface, allowing for the delivery of up to 13W of power to remote devices over standard Ethernet cables.

Key Features:

  • IEEE 802.3af Compliant: Ensures compatibility with other PoE devices and systems, promoting interoperability and standardization.
  • Integrated Synchronous Forward Converter: Provides efficient power conversion, reducing heat generation and improving overall system reliability.
  • Signature Resistor and Classification Current Source: Enables the LTC4268CDKD-1 to communicate with powered devices (PDs) to determine their power requirements and manage power allocation effectively.
  • High Power Output: Capable of delivering up to 13W, making it suitable for a wide range of applications, including IP cameras, wireless access points, and VoIP phones.
  • Advanced Protection Features: Includes overcurrent protection, thermal shutdown, and robust 100V MOSFETs to safeguard against electrical anomalies.

Applications:

  • Enterprise Networking Equipment
  • Industrial Automation
  • IP Cameras
  • Wireless Access Points
  • VoIP Phones

The LTC4268CDKD-1 comes in a compact, thermally efficient DFN package, making it suitable for space-constrained applications. Its high level of integration simplifies design and accelerates time-to-market for PoE-enabled devices. Whether for new designs or upgrading existing systems, the LTC4268CDKD-1 from Linear Technology stands out as a robust and reliable choice for PSE implementations.

Note: It is important to consult the datasheet and reference designs when integrating the LTC4268CDKD-1 into your PoE solutions to ensure compliance with all operational specifications and safety standards.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess