EN
  • EN
  • DE

PD69208MILQ-TR-LE

Part No PD69208MILQ-TR-LE
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE PSE MANAGER 802.3AT / BT TY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller 8 Channel
Manufacturer Microchip Technology
Package Reel - TR
Family Name PD69208
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-PD69208MILQ-TR-LETR, 150-PD69208MILQ-TR-LEDKR, 150-PD69208MILQ-TR-LECT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851932-PD69208MILQ-TR-LE
Ultra Librarian 3D Model Ultra Librarian PD69208MILQ-TR-LE CAD Model

Description

The PD69208MILQ-TR-LE is a high-performance, feature-rich Power over Ethernet (PoE) management IC from the innovative semiconductor manufacturer, Microchip Technology. This integrated circuit is designed to facilitate the delivery of power alongside data over Ethernet cables, which is ideal for applications such as IP telephony, wireless access points, and network cameras.

Key Features

  • IEEE 802.3at Compliant: The device is fully compliant with the IEEE 802.3at standard for PoE, ensuring interoperability with other compliant devices and systems.
  • Enhanced Power Management: It features advanced power management capabilities, including programmable power allocation and power prioritization for connected devices.
  • High Efficiency: The IC is engineered for high efficiency, reducing power loss and improving overall system reliability.
  • Robust Protection: It includes multiple protection features such as over-current, under-current, and thermal protection to safeguard both the IC and connected devices from electrical mishaps.

Applications

The PD69208MILQ-TR-LE is versatile and can be used in a wide range of applications where remote power delivery is essential. Its robust design and compliance with industry standards make it suitable for:

  • Enterprise networking equipment like switches and routers
  • Industrial automation systems requiring reliable power distribution
  • Security systems including IP cameras and access control units
  • Point of Sale (PoS) systems and kiosks
  • Healthcare equipment with network connectivity

Product Specifications

The PD69208MILQ-TR-LE is available in a QFN package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range, making it suitable for harsh environments. The IC is also available in tape and reel packaging (TR), which is convenient for automated manufacturing processes.

Conclusion

Overall, the PD69208MILQ-TR-LE from Microchip Technology represents a reliable and efficient solution for powering devices over Ethernet. Its combination of power management features, compliance with PoE standards, and robust protection mechanisms make it an excellent choice for a multitude of applications requiring PoE capabilities.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3341 $57.3364
9+ $11.7613 $105.8517
14+ $11.3938 $159.5132
19+ $11.0262 $209.4978
24+ $10.6587 $255.8088
32+ $9.5561 $305.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess