EN
  • EN
  • DE

LTC4305CDHD#PBF

Part No LTC4305CDHD#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Bus Multiplexer I2C/SMBus Interface 16-Pin DFN EP / IC BUFFER BUS 2WR ADDRESS 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Mounting SMD
Win Source Part Number 784061-LTC4305CDHD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4305CDHD#PBF
Introduction Date August 22, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4305CDHD#PBF CAD Model

Description

Linear Technology LTC4305CDHD#PBF Hot-Swappable 2-Wire Bus Buffer

The LTC4305CDHD#PBF from Linear Technology is a sophisticated bus buffer designed to enhance the capabilities of 2-wire serial interfaces. This device is particularly suitable for applications requiring hot-swapping and insertion into live backplanes or systems without disrupting the integrity and operation of the I²C bus. It is an essential component for designers looking to improve system reliability and maintain seamless communication in complex electronic systems.

Key Features

  • Hot-Swappable Operation: The LTC4305 allows devices to be inserted into or removed from a live system without causing data corruption or bus contention.
  • Level Translation: It facilitates seamless communication between devices with different voltage levels, supporting level translation between 1.5V, 2.5V, 3.3V, and 5V buses.
  • Capacitance Buffering: By buffering the capacitance of the bus, the LTC4305 enables a significant expansion of the number of devices or total bus capacitance that the system can handle beyond the limits set by the I²C specification.
  • Stuck Bus Recovery: An integrated stuck bus recovery feature detects and resolves data and clock line lock-up without user intervention.
  • Prevents Back-Driving: The LTC4305 incorporates strong pull-up currents to prevent back-driving of SDA and SCL lines during insertion, ensuring the protection of upstream devices.

Applications

  • Data Servers and Storage Systems
  • Hot-Swappable Cards
  • Network Equipment
  • Telecommunications Infrastructure

The LTC4305CDHD#PBF is packaged in a 16-lead DFN (4mm × 3mm) with a low profile of only 0.75mm, making it ideal for space-constrained applications. Its operational temperature range spans from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. For engineers and system integrators looking to enhance the robustness and flexibility of their I²C/SMBus systems, the LTC4305CDHD#PBF offers an excellent solution backed by Linear Technology's reputation for precision and quality.

With its advanced features and reliable performance, the LTC4305CDHD#PBF is a vital component for creating more resilient and flexible electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess