EN
  • EN
  • DE

LTC4314IGN#PBF

Part No LTC4314IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXR I2C HOTSWAP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Capacitance - Input 20pF
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 7.3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 143008-LTC4314IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4314IGN#PBF CAD Model

Description

Overview of LTC4314IGN#PBF

The LTC4314IGN#PBF is a robust I²C bus buffer and extender designed by Linear Technology (now part of Analog Devices) to enhance I²C system reliability and extend bus capacitance in communication applications. This specialized integrated circuit (IC) provides bidirectional buffering, maintaining the integrity of data and clock signals over extended distances or through multiple devices.

Key Features

  • Hot-Swappable: The LTC4314IGN#PBF allows for devices to be inserted or removed from the I²C bus without the need to power down the system, which is critical for servers, networking equipment, and other systems requiring uninterrupted operation.
  • High Noise Margin: With its built-in rise time accelerators, the LTC4314IGN#PBF improves the noise margin, ensuring reliable communication even in electrically noisy environments.
  • Extended Bus Capacitance: It enables the I²C bus to support a higher total capacitance, allowing for more devices on the bus or longer trace lengths.
  • Multiple Device Support: The LTC4314IGN#PBF supports up to 400 kHz clock speeds and can connect up to eight I²C devices, making it a versatile solution for complex systems.

Applications

The LTC4314IGN#PBF is ideal for a variety of applications where I²C communication reliability is paramount. This includes data center and enterprise servers, networking equipment, industrial control systems, and any application where multiple I²C devices need to communicate over longer distances or through capacitive loads.

Package and Quality

Encased in a narrow 16-lead SSOP package, the LTC4314IGN#PBF is designed with space-saving in mind, without compromising on performance. Linear Technology's commitment to high-quality manufacturing ensures that each IC meets stringent performance criteria, making it a reliable choice for critical communication systems.

Conclusion

The LTC4314IGN#PBF from Linear Technology is a highly capable I²C bus buffer that addresses common challenges in I²C communication. With its ability to support hot-swapping, reduce noise, and extend bus capacity, it stands as an essential component for enhancing the reliability and scalability of I²C bus systems.

You May Also Be Interested in

Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Texas Instruments
IC RETIMER 28GBPS 135-FCBGA
Lowest to $63.6421
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7669 $62.3007
6+ $17.0395 $102.2370
10+ $16.5070 $165.0700
13+ $15.9745 $207.6685
17+ $15.4420 $262.5140
22+ $13.8446 $304.5812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess