EN
  • EN
  • DE

LTC4315IMS

Part No LTC4315IMS
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case MSOP12
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 747010-LTC4315IMS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4315IMS CAD Model

Description

Introducing the LTC4315IMS from Linear Technology

The LTC4315IMS is a high-performance I²C bus buffer that enhances the capabilities of a system's I²C communication bus. Designed by Linear Technology, now part of Analog Devices, this innovative device is essential for applications that require extended I²C bus length and multiple-master capability. The LTC4315IMS ensures robust data integrity and improved system reliability in a variety of demanding applications.

Key Features

  • Hot-Swappable: The LTC4315IMS allows devices to be inserted or removed from a live I²C bus without causing disruption, making it ideal for modular systems that require hot-swapping capabilities.
  • Stuck Bus Recovery: It is equipped with a stuck bus recovery feature that resolves data and clock line lock-up without user intervention, ensuring continuous communication even in the event of a fault.
  • Extended Bus Buffer: The device can connect multiple I²C devices with different voltage levels, while also buffering both the data (SDA) and clock (SCL) lines, which allows for an extended bus length and increased fan-out.
  • Prevents Back-Driving: The LTC4315IMS prevents back-driving of SDA and SCL lines at both upstream and downstream sides, protecting the integrity of the I²C bus.

Applications

The LTC4315IMS is versatile and can be used in a wide range of applications. It is particularly useful in systems where multiple I²C devices need to communicate reliably over long distances or where voltage-level translation is required. Common applications include:

  • Data Centers and Servers
  • Industrial Control Systems
  • Advanced Telecom Infrastructure
  • Networking Equipment
  • Automotive Systems

Technical Specifications

The LTC4315IMS comes in a compact MSOP-10 package and operates over the industrial temperature range. It supports I²C standard mode, fast mode, and fast mode plus, as well as SMBus. The device also features a wide operating voltage range, typically from 2.9V to 5.5V, making it suitable for a variety of power environments.

By integrating the LTC4315IMS into your design, you can achieve a more robust and flexible I²C communication network, ensuring that your systems operate with higher reliability and performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7316 $61.8528
19+ $6.3444 $120.5436
29+ $6.1458 $178.2282
39+ $5.9483 $231.9837
51+ $5.7496 $293.2296
68+ $5.1548 $350.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess