EN
  • EN
  • DE

LTC4354CDDB

Part No LTC4354CDDB
Manufacturer Linear Technology
Description Negative Voltage Diode-OR Controller and Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209121-LTC4354CDDB
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4354CDDB CAD Model

Description

The LTC4354CDDB is a sophisticated controller designed by Linear Technology to manage diode-OR applications where negative voltages are involved. This component is ideal for systems that require power redundancy to enhance reliability and uptime. It seamlessly controls external N-channel MOSFETs to function as ideal diodes, creating a low loss power path compared to traditional Schottky diodes.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4354CDDB uses N-channel MOSFETs to replace power Schottky diodes, significantly reducing power dissipation and heat generation.
  • Wide Operating Voltage Range: This device is designed to operate over a broad range of input voltages, typically from -9V to -80V, catering to various negative voltage applications.
  • Smooth Switchover: It ensures smooth switchover between power sources without oscillation, providing a stable power supply to load.
  • Reverse Input Protection: The controller prevents reverse current flow from output to input, protecting the power sources and the load.
  • Gate Drive for External MOSFETs: It provides powerful gate drive for the external MOSFETs, enabling them to turn on and off efficiently.
  • Charge Pump for Enhanced Performance: The built-in charge pump ensures that the MOSFETs are fully enhanced, even at low input voltages.
  • Status Indicators: The LTC4354CDDB includes status flags that indicate the presence of an input supply and whether a MOSFET is on or off, simplifying system monitoring.

Applications

The LTC4354CDDB is versatile and can be used in a variety of applications, such as:

  • Redundant Power Supplies
  • Telecommunication Systems
  • Data Storage Systems
  • Industrial Power Systems

Package and Reliability

Encased in a small 10-lead DFN package (3mm x 3mm), the LTC4354CDDB is designed for compact and space-constrained environments. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Conclusion

The LTC4354CDDB from Linear Technology represents a robust solution for systems that require efficient, reliable, and seamless power sharing or redundancy. Its ability to control negative voltage rails with precision and minimal losses makes it an ideal choice for critical applications where uptime is paramount.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess