EN
  • EN
  • DE

LTC4360CSC8-1#TRMPBF

Part No LTC4360CSC8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin SC-70 T/R / IC OVERVOLTAGE PROT CONT SC70-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 80 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-VFSOP (0.049", 1.25mm Width)
Manufacturer Package SC-70-8
Win Source Part Number 784117-LTC4360CSC8-1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4360-1
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4360CSC8-1#TRMPBF CAD Model

Description

Product Overview: LTC4360CSC8-1#TRMPBF

The LTC4360CSC8-1#TRMPBF is a high-performance overvoltage and overcurrent protection device designed by Linear Technology to safeguard sensitive electronic components from potentially damaging conditions. This compact, robust component is an ideal solution for a wide range of applications, including automotive electronics, industrial systems, and consumer electronics where power supply stability is crucial.

Key Features

  • Overvoltage Protection: The LTC4360CSC8-1#TRMPBF provides reliable overvoltage protection by controlling an external N-channel MOSFET to act as a fast electronic circuit breaker. This ensures that voltage spikes do not exceed the safe threshold, thereby protecting downstream components from damage.
  • Overcurrent Protection: Alongside overvoltage protection, this device also incorporates overcurrent protection to prevent excessive current draw that can lead to overheating and potential failure of electronic components.
  • Wide Operating Range: It operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with different system voltages.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise turn-on and turn-off thresholds to match specific system requirements, offering a tailored protection scheme.
  • Fast Response Time: The LTC4360CSC8-1#TRMPBF responds quickly to fault conditions, minimizing the risk of damage to sensitive circuitry.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in standby mode, making it suitable for power-sensitive applications.
  • Compact Package: Housed in an SC-70 package, the LTC4360CSC8-1#TRMPBF is designed for space-constrained applications, providing advanced protection without sacrificing board space.

Applications

The LTC4360CSC8-1#TRMPBF's versatile protection capabilities make it suitable for a variety of applications, including:

  • Automotive electronics where voltage transients can be common
  • Industrial systems that require robust protection against harsh electrical environments
  • Portable consumer electronics that need to maintain battery integrity and safety
  • Networking equipment subject to power surges and spikes
  • Power supply units where stable and reliable operation is crucial

In conclusion, the LTC4360CSC8-1#TRMPBF from Linear Technology is a comprehensive solution for protecting sensitive electronics from overvoltage and overcurrent events, ensuring the longevity and reliability of a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0985 $54.8865
20+ $5.0039 $100.0780
31+ $4.8475 $150.2725
43+ $4.6912 $201.7216
56+ $4.5348 $253.9488
74+ $4.0657 $300.8618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess