EN
  • EN
  • DE

LTC4366IDDB-2#TRPBF

Part No LTC4366IDDB-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Switching Surge Stopper Automotive 8-Pin DFN EP T/R / IC SURGE STOPPER HV 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Voltage - Working 9V
Win Source Part Number 784133-LTC4366IDDB-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4366
Introduction Date December 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4366IDDB-2#TRPBF CAD Model

Description

LTC4366IDDB-2#TRPBF - High Voltage Surge Stopper

The LTC4366IDDB-2#TRPBF from Linear Technology is an advanced surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This device is engineered to regulate overvoltage conditions, typically caused by events such as load dump in automotive applications, lightning strikes, or power supply overvoltages, thereby safeguarding downstream components from potential damage.

One of the standout features of the LTC4366IDDB-2#TRPBF is its ability to control the gate of an external N-channel MOSFET to act as a variable resistor during a transient event. This action helps to maintain the output voltage to a safe level, ensuring the protection of the load. The device can withstand and suppress surges up to 100V, making it suitable for a wide range of high voltage applications.

With its wide operating voltage range, the LTC4366IDDB-2#TRPBF can be used in systems with nominal supply voltages from 9V to 33V, catering to a diverse array of applications including automotive, industrial control systems, and telecom infrastructure. The surge stopper also features an adjustable overvoltage lockout, which allows users to set a precise threshold for overvoltage protection based on specific application requirements.

The LTC4366IDDB-2#TRPBF also includes under voltage lockout (UVLO) functionality, which disables the external MOSFET to prevent system operation at undervoltage conditions, thus avoiding potential malfunctions or damage due to insufficient power supply.

This device is housed in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance, making it suitable for space-constrained applications. Moreover, its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, providing a versatile solution for harsh environments.

Overall, the LTC4366IDDB-2#TRPBF surge stopper is a highly reliable and efficient solution for protecting sensitive electronics from voltage surges and spikes, ensuring system stability and longevity in a variety of challenging electrical environments.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2943 $51.4715
12+ $8.4467 $101.3604
19+ $8.1827 $155.4713
26+ $7.9187 $205.8862
33+ $7.6548 $252.6084
44+ $6.8629 $301.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess