EN
  • EN
  • DE

LTC4412ES6#TR

Part No LTC4412ES6#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0651+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739562-LTC4412ES6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4412ES6#TR CAD Model

Description

LTC4412ES6#TR - Low Loss PowerPath Controller from Linear Technology

The LTC4412ES6#TR is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, which serves as a Low Loss PowerPath controller. This device is engineered to provide seamless power management and ensure a continuous supply of power to critical circuits by automatically selecting the best available power source. It is ideal for applications that require a reliable power supply from either an external source or a battery.

Key Features and Benefits:

  • Low On-Resistance: The LTC4412ES6#TR incorporates an internal MOSFET with very low on-resistance, ensuring minimal voltage drop and power loss during operation, which is crucial for maintaining efficiency in power-sensitive applications.
  • Automatic Switching: It automatically switches between supply sources without the need for microcontroller intervention, which simplifies the design and enhances the reliability of the power management system.
  • Reverse Battery Protection: The device provides reverse battery protection, safeguarding the circuit from potential damage if the battery is installed incorrectly.
  • Low Quiescent Current: With its low quiescent current, the LTC4412ES6#TR is an excellent choice for battery-powered applications where power conservation is a priority.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various power sources and ensuring compatibility with a broad spectrum of applications.
  • Compact Package: The LTC4412ES6#TR comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications:

The LTC4412ES6#TR is versatile and can be used in numerous applications, including but not limited to:

  • Portable Devices
  • Automotive and Telematics Systems
  • Redundant Power Supplies
  • Industrial Handhelds

This PowerPath controller is particularly useful in systems where uninterrupted power is critical, and it can help extend the life of the battery by allowing the system to switch to an alternate power source when available. The LTC4412ES6#TR is a testament to Linear Technology's commitment to high-quality power management solutions that cater to the needs of advanced electronic systems.

Its part number designation "#TR" indicates that this component is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes, further streamlining the production of electronic devices.

For designers and engineers looking for a reliable, high-performance power management solution, the LTC4412ES6#TR from Linear Technology is an excellent option that combines functionality and efficiency in a small footprint.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,950 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess