EN
  • EN
  • DE

LTC4413EDD1

Part No LTC4413EDD1
Manufacturer Linear Technology
Description Dual 2.6A, 2.5V to 5.5V Fast Ideal Diodes in 3mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209137-LTC4413EDD1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4413EDD1 CAD Model

Description

Linear Technology LTC4413EDD1 - Dual PowerPath Controller

The LTC4413EDD1 is a sophisticated integrated circuit from Linear Technology designed to enhance power management in complex systems. This dual PowerPath controller allows for seamless automatic switching between two power sources, ensuring a continuous supply of power to your critical applications. It is an ideal solution for systems that require a reliable backup power source or need to manage power from multiple inputs efficiently.

Key Features

  • Low Voltage Drop: The LTC4413EDD1 boasts a low voltage drop, thanks to its internal MOSFET switches. This feature helps in minimizing power loss and maintaining efficiency in power transfer.
  • Automatic Switching: With the capability to automatically transition between power sources without interruption, this controller provides a reliable operation, ensuring your system remains powered without manual intervention.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various power sources and making it versatile for different applications.
  • Low Quiescent Current: It is designed to draw a minimal quiescent current, which is critical for battery-powered applications where power conservation is paramount.
  • Thermal Protection: The LTC4413EDD1 includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LTC4413EDD1 is suitable for a range of applications, including but not limited to:

  • Redundant Power Supplies
  • Battery-Powered Equipment
  • Portable Devices
  • Automotive and Industrial Systems

Package and Quality

The device is offered in a compact, 10-lead DFN package, providing a space-saving solution for modern electronic systems. Linear Technology ensures high-quality standards, making the LTC4413EDD1 a reliable choice for critical and demanding applications.

With its robust feature set and dependable performance, the LTC4413EDD1 from Linear Technology stands out as an essential component for efficient power management in dual-input systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6597 $50.9373
19+ $5.3015 $100.7285
30+ $5.1224 $153.6720
42+ $4.7642 $200.0964
55+ $4.5851 $252.1805
69+ $4.4060 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess