Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 5mV
Operating Supply Current 7.2mA
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 093490-LF347M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LF347M CAD Model

Description

The LF347M is a high-performance, quad operational amplifier product from Texas Instruments, a leading global semiconductor company.

  • Input Bias and Offset Currents: Low
  • Slew Rates: High
  • Noise: Low
  • Single Supply: Can operate from a single supply over a wide range of voltages
  • Split Supplies: Offers the option of operation from split supplies
  • Single Power Supply Voltage: As low as 3V and up to 36V
  • Dual Power Supplies: ±18V
  • Bandwidth: 4MHz
  • Slew Rate: 13V/µs
  • Input Devices: JFET (Junction Field Effect Transistor)
  • Package: Standard 14-pin PDIP package
  • Operating Temperature: From 0°C to 70°C
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $3.7346
ECAD model for LM7171AIM/NOPB
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR
Texas Instruments
Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LMC6462BIN
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Texas Instruments
LMC6484 CMOS Quad Rail-to-Rail Input and Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for LMC6484AIN
Texas Instruments
250-MHz, CMOS Transimpedance Amplifier (TIA) with Integrated Switch and Buffer
Need more? Email Us
ECAD model for OPA1S2385IDRCR
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
Analog Devices Inc.
High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Lowest to $23.9394
ECAD model for AD8422ARMZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,043 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention