EN
  • EN
  • DE

LTC4417IGN#PBF

Part No LTC4417IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller P-channel Triple 24-Pin SSOP N Tube / IC OR CTRLR SRC SELECT 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) No
Delay Time - ON 1.4μs
Delay Time - OFF 700ns
Operating Supply Current 28μA
Operating Supply Voltage 2.5 V ~ 36 V
Applications Battery Backup, Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 784159-LTC4417IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4417
Introduction Date November 26, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4417IGN#PBF CAD Model

Description

Product Overview: LTC4417IGN#PBF

The LTC4417IGN#PBF from Linear Technology is a prioritized power path controller designed to manage multiple power sources in a system. This integrated circuit ensures that the most reliable power source is connected to the load while providing a seamless transition between sources when necessary. Its primary application is in systems where continuous power is critical, and it excels in environments where power sources may vary in availability or reliability.

The LTC4417IGN#PBF can control up to three power paths, making it versatile for various applications, including portable devices, automotive systems, industrial equipment, and servers. It automatically selects the highest priority valid power source, based on user-defined priorities, and quickly switches to the next available source without interrupting the supply to the load.

This product comes in a narrow 16-lead SSOP package, which is suitable for space-constrained applications. The LTC4417IGN#PBF operates over a wide voltage range, accommodating supplies from 2.5V to 36V, and is capable of withstanding up to 42V of transient overvoltages, making it robust against power spikes.

One of the key features of the LTC4417IGN#PBF is its low quiescent current, which is crucial for battery-powered applications where power efficiency is a priority. Additionally, it offers an adjustable undervoltage lockout for each input, ensuring that only sources with sufficient voltage are considered valid, thus protecting the load from brownout conditions.

Other notable features include an onboard 1.5% accurate reference, a PowerFail output, and a status output for each channel, which provides real-time feedback on the state of each power path. The LTC4417IGN#PBF also includes reverse input protection to prevent damage in case of reverse supply connection, enhancing the overall durability and reliability of the system it is integrated into.

In summary, the LTC4417IGN#PBF from Linear Technology is a sophisticated solution for managing multiple power sources in a wide range of applications. Its ability to prioritize power sources, coupled with its robust feature set, ensures that your system remains powered in the most efficient and reliable manner possible.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2587 $65.0348
7+ $15.2098 $106.4686
11+ $14.6853 $161.5383
15+ $13.6364 $204.5460
20+ $13.1119 $262.2380
24+ $12.5874 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess