EN
  • EN
  • DE

LTC4421IG#PBF

Part No LTC4421IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description HP PRIORTIZED POWERPATH CONTROLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001219-LTC4421IG#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -OR Controllers, Ideal Diodes
Package Tube
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Voltage - Supply 3V ~ 36V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-SSOP (0.209", 5.30mm Width)
Ultra Librarian 3D Model Ultra Librarian LTC4421IG#PBF CAD Model

Description

Product Overview: LTC4421IG#PBF

The LTC4421IG#PBF is a robust, high-performance power path controller from Analog Devices Inc., designed to ensure seamless power supply management in critical applications. This intelligent device provides a seamless transition between two power sources, making it an ideal solution for systems that require a reliable backup power source or dual supply systems.

Key Features

  • Dual Ideal Diode Controller: The LTC4421IG#PBF integrates two ideal diode controllers, offering low loss power path management and ensuring minimal voltage drop across the diodes.
  • Automatic Switchover: The device automatically switches between supplies when the primary voltage falls below the secondary source, ensuring uninterrupted operation.
  • Wide Operating Voltage Range: With an operating range of 2.5V to 18V, this controller can accommodate a broad spectrum of power systems.
  • Adjustable Under-Voltage Lockout: Users can set an under-voltage lockout threshold to prevent the device from switching to a low-quality power source.
  • Low Quiescent Current: The LTC4421IG#PBF boasts a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • High Current Capability: It can handle high currents, making it suitable for a wide range of applications, including industrial, automotive, and portable devices.
  • Robust Protection Features: The controller includes over-current protection, thermal shutdown, and reverse input protection to safeguard the system under harsh conditions.

Applications

The LTC4421IG#PBF is versatile and can be used in multiple applications that require reliable power supply management, including:

  • Redundant Power Systems
  • Industrial Power Supplies
  • Automotive Power Systems
  • Portable and Battery-Powered Equipment
  • Medical Devices with Critical Power Requirements

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4421IG#PBF is no exception. It is available in a robust 16-lead SSOP package, ensuring durability and longevity in a variety of environments. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

With its advanced features and reliable performance, the LTC4421IG#PBF from Analog Devices Inc. is a top-tier solution for managing dual power supplies in demanding applications.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Lowest to $31.2820
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2150 $54.6450
7+ $14.9456 $104.6192
11+ $14.4786 $159.2646
15+ $14.0115 $210.1725
19+ $13.5445 $257.3455
25+ $12.1433 $303.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess