EN
  • EN
  • DE

VLS252012HBX-6R8M-1

Part No VLS252012HBX-6R8M-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 1.15A 372 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 6.8μH
Tolerance ±20%
Current Rating 1.15A
Current - Saturation 940mA
DC Resistance (DCR) 372 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 1117254-VLS252012HBX-6R8M-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012HBX-6R8M-1 CAD Model

Description

The VLS252012HBX-6R8M-1 is a shielded power inductor manufactured by TDK Corporation. It's designed for use in various power supply circuits and DC-DC converters, offering a balance of size, inductance, and current handling capabilities.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Smartphones
  • Tablets
  • Digital cameras
  • Noise filtering in signal lines
  • Voltage regulators

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Small footprint for space-constrained applications.
  • Inductance Value: 6.8 μH (6R8 indicates 6.8μH).
  • High Current Capability: Designed to handle relatively high current levels.
  • Low DC Resistance (DCR): Reduces power loss, improving efficiency.
  • HBX Series: Indicates a specific series with particular performance characteristics.

Benefits:

  • Reduced EMI: Shielding helps prevent interference with other components.
  • Space Saving: Small size allows for use in compact electronic devices.
  • Efficient Power Conversion: Low DCR improves power efficiency.
  • Stable Performance: Provides reliable operation over a range of temperatures.
  • Optimized for High Frequencies: Designed for good performance in switching power supplies.

Additional Details:

The VLS252012HBX series combines a small form factor with effective EMI shielding. The '6R8M' indicates an inductance of 6.8 μH (microhenries) and 'M' likely indicates the tolerance of the inductance. The '1' at the end is potentially a revision number or a specific variation within the series. When selecting this inductor, crucial specifications include the saturation current (Isat), which is the current at which the inductance drops by a certain percentage (e.g., 10% or 20%), and the rated current (Irms), which is the current that causes a specific temperature rise (e.g., 40°C). The datasheet provides details on the DCR, Isat, Irms, and self-resonant frequency (SRF) of the inductor.

You May Also Be Interested in

Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Bourns Inc.
Lowest to $0.8218
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
XFMRS Inc.
INDUCTOR
Need more? Email Us
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Others
Lowest to $1.2878
Others
Lowest to $0.4897
Bourns Inc.
Lowest to $0.3737
Sanken
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0500 $50.0000
2,435+ $0.0411 $100.0785
3,770+ $0.0398 $150.0460
5,195+ $0.0385 $200.0075
6,725+ $0.0372 $250.1700
8,985+ $0.0334 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,020 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess