EN
  • EN
  • DE

LTC4425EMSE#PBF

Part No LTC4425EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Supercapacitor Charger
Operating Supply Current 20μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758893-LTC4425EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4425
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4425EMSE#PBF CAD Model

Description

The LTC4425EMSE#PBF is a sophisticated power management component designed by Linear Technology, a leader in high-performance analog integrated circuits. This device is a dual input PowerPath prioritizer that is ideal for managing power supplies in systems that need to remain operational regardless of the status of their input power sources.

Constructed to cater to a wide array of applications, the LTC4425EMSE#PBF is particularly well-suited for portable, automotive, or industrial devices where reliable power management is crucial. It is capable of seamlessly transitioning between two input power sources, such as a wall adapter and a battery, ensuring that the most appropriate source is utilized without interrupting the supply to the load.

The LTC4425EMSE#PBF has a wide input voltage range of 2.5V to 5.5V, making it versatile for various power schemes. Furthermore, it integrates MOSFET ideal diodes that provide low loss power paths and have the capability to block reverse currents. This feature helps in preserving the integrity of the power sources by preventing discharge of a higher voltage source into a lower voltage one.

Key Features:

  • Automatic switching between DC sources: The device prioritizes the input sources and switches without oscillation.
  • Low loss PowerPath control: Integrated ideal diode controllers minimize voltage drops and power dissipation.
  • Wide input voltage range: Accommodates sources from 2.5V to 5.5V.
  • Overcurrent protection: Shields the device and the system from excessive currents.
  • Thermal protection: Ensures the device operates within safe temperature limits.
  • Compact package: Available in a small 12-lead MSOP package.

With its built-in functionality, the LTC4425EMSE#PBF simplifies the design of complex power management systems. It is a reliable solution for systems that require uninterrupted power without the need for additional controllers or complex firmware. Whether it's for backup power or to manage multiple power inputs, this product from Linear Technology ensures smooth and efficient power delivery to critical applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5186 $57.1116
13+ $7.8101 $101.5313
20+ $7.5661 $151.3220
28+ $7.3220 $205.0160
36+ $7.0779 $254.8044
48+ $6.3457 $304.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,053 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess