EN
  • EN
  • DE

LTC4440ES6-5

Part No LTC4440ES6-5
Manufacturer Linear Technology
Description High Speed, High Voltage, High Side Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209145-LTC4440ES6-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4440ES6-5 CAD Model

Description

Introducing the LTC4440ES6-5 High Voltage, High Side N-Channel MOSFET Driver

The LTC4440ES6-5 is a robust and efficient high voltage, high side N-channel MOSFET driver designed by Linear Technology, a leader in the field of analog integrated circuits. This powerful driver is specifically engineered to operate up to 80V, making it an ideal choice for a range of applications that require high voltage capabilities, such as automotive, industrial, and telecommunication systems.

Key Features

  • High Voltage Operation: The LTC4440ES6-5 can handle supply voltages up to 80V, providing a versatile solution for controlling N-channel MOSFETs in high voltage applications.
  • Powerful Gate Drive: With a gate drive voltage of 5V, this driver can deliver a potent charge to quickly switch MOSFETs, reducing switching losses and improving overall efficiency.
  • Fast Switching Capability: The device boasts an impressive gate drive strength with fast rise and fall times, which is essential for high frequency switching applications.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4440ES6-5 incorporates adaptive shoot-through protection, enhancing the reliability and longevity of your system.
  • Compact Package: Housed in a small SOT-23 package, the LTC4440ES6-5 saves valuable board space while still providing the high performance expected from Linear Technology products.

Applications

The LTC4440ES6-5 is designed to meet the demands of a wide array of high voltage applications, including:

  • Automotive battery management systems
  • High voltage power supplies
  • Hot swap systems
  • Motor control circuits
  • DC/DC converters

Reliability and Performance

With its high voltage capability and fast switching performance, the LTC4440ES6-5 ensures that your circuits operate with maximum efficiency and reliability. The device's built-in protective features, such as under-voltage lockout and thermal shutdown, further safeguard your applications from adverse conditions. Whether you're designing for rugged industrial environments or precision automotive systems, the LTC4440ES6-5 is the go-to MOSFET driver for high side applications that demand the best in performance and durability.

By integrating the LTC4440ES6-5 into your design, you can trust that you are leveraging the quality and expertise that Linear Technology is known for, ensuring that your products perform at their highest level.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2938 $51.5256
29+ $3.5232 $102.1728
44+ $3.4131 $150.1764
61+ $3.3030 $201.4830
79+ $3.1929 $252.2391
105+ $2.8626 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess