EN
  • EN
  • DE

LTC4441EMSE#TRPBF

Part No LTC4441EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 25 V
Logic Voltage - VIL, VIH 1.8V, 2V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 13ns, 8ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 130530-LTC4441EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4441EMSE#TRPBF CAD Model

Description

LTC4441EMSE#TRPBF - N-Channel MOSFET Driver from Linear Technology

The LTC4441EMSE#TRPBF is a robust, high-power MOSFET driver designed by Linear Technology, now part of Analog Devices, to specifically drive N-Channel power MOSFETs in a variety of applications. This driver is capable of operating over a wide supply voltage range from 4.5V to 35V, making it versatile for diverse electronic systems. It is a crucial component for power management solutions where efficient and reliable MOSFET driving is required.

The device boasts a strong gate drive with the capability to source up to 2.5A and sink up to 3.6A, which ensures rapid charging and discharging of the gate capacitance of high-power MOSFETs, resulting in swift and efficient switching performance. This characteristic is particularly beneficial in applications that demand high-speed operation, such as switching power supplies, motor controllers, and DC-DC converters.

One of the standout features of the LTC4441EMSE#TRPBF is its ruggedness. It includes a range of protective features such as an under-voltage lockout, which ensures that the driver operates only when the supply voltage is within the acceptable range, and a robust design that enables it to withstand up to 8V of negative gate drive. This makes the driver suitable for harsh electrical environments and applications where reliability is paramount.

The device is also designed with flexibility in mind, offering an adjustable turn-on slew rate via a single external capacitor. This allows designers to tailor the driver's performance to specific application requirements, reducing electromagnetic interference (EMI) and improving system behavior.

For ease of integration into various circuit designs, the LTC4441EMSE#TRPBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. Furthermore, it is available in tape and reel packaging (denoted by the '#TRPBF' suffix), which facilitates automated assembly processes for high-volume production.

In summary, the LTC4441EMSE#TRPBF from Linear Technology is a high-performance, adaptable, and rugged N-Channel MOSFET driver that is well-suited for a wide range of power management applications. Its strong drive capability, protective features, and flexible design make it a reliable and efficient choice for driving power MOSFETs.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2548 $58.5864
44+ $2.6704 $117.4976
67+ $2.5872 $173.3424
93+ $2.5040 $232.8720
120+ $2.4197 $290.3640
160+ $2.1702 $347.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess