EN
  • EN
  • DE
  • IT

LTC4446EMS8E#PBF

Part No LTC4446EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 3A 2-OUT High and Low Side Non-Inv Automotive 8-Pin MSOP EP Tube / IC MOSFET DRIVER N-CH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 7.2 V ~ 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time (Typ) 8ns, 5ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784181-LTC4446EMS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4446
Introduction Date May 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4446EMS8E#PBF CAD Model

Description

The LTC4446EMS8E#PBF is a robust MOSFET driver designed by Linear Technology, which is now part of Analog Devices, to efficiently drive high side and low side N-channel power MOSFETs in a synchronous rectified converter topology. This high-performance driver is well-suited for a wide range of applications, including telecom and datacom power supplies, automotive systems, and high-density power converters.

Key Features:

  • High Voltage Capability: The LTC4446EMS8E#PBF can handle up to 100V, making it ideal for applications that require high voltage operations.
  • Powerful Drive: With its strong gate drive capability, it can deliver up to 2.5A for the high side and 3.5A for the low side, ensuring efficient switching and reduced power loss.
  • Adaptive Shoot-Through Protection: This feature prevents both the high side and low side MOSFETs from conducting simultaneously, which protects the MOSFETs from damage and improves system reliability.
  • Wide Input Supply Range: The driver operates from a supply voltage range of 4V to 13.5V, offering flexibility in various circuit designs.
  • Fast Propagation Times: The LTC4446EMS8E#PBF boasts fast propagation times with matched delays to maintain signal fidelity and timing precision.
  • Extended Temperature Range: It is designed to perform in extreme temperatures, with an operating range from -40°C to 125°C, catering to industrial and automotive environments.

Package and Reliability:

The LTC4446EMS8E#PBF comes in an MSOP-8 package that is lead-free and RoHS compliant, ensuring environmental safety and global acceptance. Its thermally enhanced package ensures efficient heat dissipation, which is critical for maintaining performance and longevity in high-power applications.

Applications:

  • High Voltage Power Supplies
  • Telecom and Datacom Systems
  • Automotive Power Systems
  • Synchronous Buck or Boost Converters
  • Bridge Circuits

With its robust design, comprehensive protection features, and high driving power, the LTC4446EMS8E#PBF is a reliable and efficient solution for driving MOSFETs in advanced power conversion systems.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8DIP
Lowest to $18.6640
Microchip Technology
HALF BRIDGE DRIVER, INVERTING, H / Half-Bridge Gate Driver IC Inverting 8-CERDIP
Need more? Email Us
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $1.8287

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6273 $53.1365
12+ $8.7198 $104.6376
18+ $8.4473 $152.0514
25+ $8.1748 $204.3700
32+ $7.9023 $252.8736
43+ $7.0849 $304.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess