EN
  • EN
  • DE

LTC4558EUD#TRPBF

Part No LTC4558EUD#TRPBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC SIM/SMART CARD PS 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Power Management, Signal Level Translation
RF Type Cellular, 3G, GSM
Secondary Attributes SIM and Smart Card Interface
Case / Package 20-QFN (3x3)
Win Source Part Number 123197-LTC4558EUD#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4558EUD#TRPBF CAD Model

Description

Linear Technology's LTC4558EUD#TRPBF Dual SIM/Smart Card Power Supply and Level Translator

The LTC4558EUD#TRPBF is a highly integrated power supply and level translator solution designed by Linear Technology, now part of Analog Devices, to cater to the needs of dual SIM and smart card applications. This advanced product is engineered to provide a seamless interface between a baseband processor and two SIM or smart cards, making it an ideal choice for mobile phones, PDAs, and other portable communication devices that require multiple card interfaces.

The device features independent supply voltage regulation and level translation for ISO 7816 smart cards, GSM SIM cards, and CDMA RUIM cards. It is capable of operating from a single input voltage ranging from 2.7V to 5.5V, making it versatile for various system power schemes. The LTC4558EUD#TRPBF includes two low-dropout (LDO) regulators that can deliver up to 50mA of continuous output current to each card, ensuring stable and reliable operation even under varying load conditions.

One of the key benefits of this product is its built-in level translators, which allow for the communication interface voltage to be adjusted to match the baseband processor's I/O voltage levels. This feature ensures compatibility with different processor technologies without the need for external level shifting components, thus simplifying the design and reducing the overall bill of materials.

The LTC4558EUD#TRPBF also offers a range of protective features to safeguard the cards and the system. These include card insertion detection, card activation sequencing, and built-in fault protection mechanisms such as current limiting and thermal shutdown. Additionally, the device supports both 1.8V and 3V SIM cards, with automatic detection and switching between voltage levels.

Encased in a compact 24-lead QFN package, the LTC4558EUD#TRPBF is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for slim and compact device designs.

In summary, the LTC4558EUD#TRPBF from Linear Technology is a versatile and reliable solution for powering and interfacing with dual SIM or smart card applications. Its integration of power regulation and level translation, combined with protective features, makes it a valuable component for designers looking to streamline their portable communication device designs.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2998 $59.3964
43+ $2.7085 $116.4655
67+ $2.6230 $175.7410
91+ $2.5387 $231.0217
118+ $2.4544 $289.6192
158+ $2.2003 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess